EN
  • EN
  • DE

CL1110-4-100TR-R

Part No CL1110-4-100TR-R
Manufacturer Eaton Bussmann
Catalog Fixed Inductors
Description IND CL1110 400NH 15A 4-PHASE / 470 nH Shielded Inductor 690mOhm Max 8-SMD
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Inductors, Coils, Chokes>Fixed Inductors
Mfr Eaton - Electronics Division
Series CL
Package Tape & Reel (TR)
Material - Core Ferrite
Inductance 470 nH
Tolerance ±20%
Current - Saturation (Isat) 15A
Shielding Shielded
DC Resistance (DCR) 690mOhm Max
Temperature Range - Operating -40°C ~ 125°C
Inductance Frequency - Test 1 MHz
Mounting SMD (SMT)
Package / Case 8-SMD
Supplier Device Package 8-SMD
Dimension 0.748" L x 0.449" W (19.00mm x 11.40mm)
Height - Seated (Max) 0.413" (10.50mm)
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8504.50.8000
Other Names 283-CL1110-4-100TR-RTR
Standard Package 200
Win Source Part Number 1052206-CL1110-4-100TR-R
Ultra Librarian 3D Model Ultra Librarian CL1110-4-100TR-R CAD Model

Description

The Eaton - Electronics Division CL1110-4-100TR-R is a fixed inductor that belongs to the CL series.

  • Shielded: Yes
  • Inductance: 470nH
  • Tolerance: ±20%
  • Maximum DC Resistance: 690mOhm
  • Mounting Type: SMD (SMT)
  • Package/Case: 8-SMD
  • Temperature Range: -40°C to 125°C
  • Dimension: 0.748" L x 0.449" W (19.00mm x 11.40mm)
  • MSL Level: 1 (Unlimited)

You May Also Be Interested in

Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess