EN
  • EN
  • DE

CMS1-8-R

Part No CMS1-8-R
Manufacturer Eaton Bussmann
Catalog Common Mode Chokes
Description CMC 51.2UH 2.2A 2LN SMD  /  51.2 µH @ 100 kHz 2 Line Common Mode Choke Surface Mount 2.2A DCR 26mOhm (Typ)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Filters>Common Mode Chokes
Mfr Eaton - Electronics Division
Series CMS
Package Tape & Reel
Filter Type Power Line
Number of Lines 2
Inductance @ Frequency 51.2 µH @ 100 kHz
Current Rating (Max) 2.2A
DC Resistance (DCR) (Max) 26mOhm (Typ)
Temperature Range - Operating -40°C ~ 160°C
Mounting SMD (SMT)
Dimension 0.370" L x 0.283" W (9.40mm x 7.20mm)
Height (Max) 0.102" (2.60mm)
Package / Case Horizontal, 4 PC Pad
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8548.00.0000
Other Names 283-4050-2,283-4050-1,CMS1-8-R-ND,CMS1-8-ND,CMS18R,CMS1-8,283-4050-6
Standard Package 2,000
Win Source Part Number 1052721-CMS1-8-R
Ultra Librarian 3D Model Ultra Librarian CMS1-8-R CAD Model

Description

CMS1-8-R is a common mode choke from Eaton - Electronics Division that comes in tape and reel package.

  • Suitable for: Power line filters
  • Maximum Current Rating: 2.2A
  • Inductance: 51.2 µH @ 100 kHz
  • DC Resistance: 26mOhm
  • Temperature Range: -40°C to 160°C
  • Compliant With: ECCN, MSL Level, and HTSUS regulations

You May Also Be Interested in

TDK Corporation
CMC 100MA 2LN 300 OHM SMD / 2 Line Common Mode Choke Surface Mount 300 Ohms @ 100 MHz 100mA DCR 2.5Ohm (Typ)
Need more? Email Us
Wurth Electronics Inc
COMMON MODE SMD LINE FILTER WE-SLM | CMC 470UH 400MA 2LN 2.2 KOHM SMD
Lowest to $2.4984
Schaffner EMC Inc.
CMC 3.3MH 2.5A 2LN TH / 3.3 mH @ 10 kHz 2 Line Common Mode Choke Through Hole 2.5A DCR 63mOhm (Typ)
Need more? Email Us
Bourns Inc.
CMC 11UH 500MA 2LN SMD
Lowest to $1.0956
Pulse
CMC 4A 2LN SMD / 2 Line Common Mode Choke Surface Mount 4A DCR 13.2mOhm
Lowest to $1.0580
Murata Electronics North America
CMC 4A 2LN 500 OHM SMD
Lowest to $0.5801
TDK Corporation
Need more? Email Us
Murata Electronics North America
CMC 100MA 2LN 90 OHM SMD
Lowest to $0.0480
Pulse
CMC 400MA 2LN SMD / 2 Line Common Mode Choke Surface Mount 400mA DCR 700mOhm
Lowest to $1.6320

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess