EN
  • EN
  • DE

CTX0.47-1P-R

Part No CTX0.47-1P-R
Manufacturer Eaton Bussmann
Catalog Arrays, Signal Transformers
Description INDUCT ARRAY 2 COIL 420NH SMD / Unshielded 2 Coil Inductor Array 1.67 µH Inductance - Connected in Series 420 nH Inductance - Connected in Parallel 5mOhm Max DC Resistance (DCR) - Parallel 5.5 A Nonstandard
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Inductors, Coils, Chokes>Arrays, Signal Transformers
Mfr Eaton - Electronics Division
Series Econo-Pac™
Package Tape & Reel (TR)
Number of Coils 2
Inductance - Connected In Parallel 420 nH
Inductance - Connected In Series 1.67 µH
Tolerance ±20%
Current Rating - Parallel 5.5 A
Current Rating - Series 2.75 A
DC Resistance (DCR) - Parallel 5mOhm Max
DC Resistance (DCR) - Series 21mOhm Max
Shielding Unshielded
Temperature Range - Operating -40°C ~ 85°C
Mounting SMD (SMT)
Package / Case Nonstandard
Dimension 0.450" L x 0.450" W (11.43mm x 11.43mm)
Height 0.165" (4.19mm)
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8504.50.4000
Other Names CTX0-47-1P-R,CTX0.47-1P,CTX0.47-1P-ND
Standard Package 1,100
Win Source Part Number 991046-CTX0.47-1P-R
Ultra Librarian 3D Model Ultra Librarian CTX0.47-1P-R CAD Model

Description

The Econo-Pac™ series inductor from Eaton is a high-quality inductor that is perfect for use in a variety of electronic applications. Bold the product name (e.g., BAV99S,135 → BAV99S,"135") and manufacturer (e.g., Nexperia USA Inc. → Nexperia USA Inc.).

  • Series: Econo-Pac™
  • Packaging: Tape & Reel (TR)
  • Shielding: Unshielded
  • Standard Package: 1,100
  • Mounting: SMD (SMT)
  • Tolerance: ±20%
  • Height: 0.165" (4.19mm)
  • Coils: 2
  • Inductance (Series): 1.67 µH
  • Inductance (Parallel): 420 nH
  • Current Rating (Parallel): 5.5 A
  • Current Rating (Series): 2.75 A
  • DC Resistance (Parallel): 5mOhm Max
  • DC Resistance (Series): 21mOhm Max
  • Temperature Range: -40°C to 85°C
  • Dimensions: 0.450" L x 0.450" W (11.43mm x 11.43mm)
  • MSL Level: 1 (Unlimited)
  • HTSUS: 8504.50.4000
  • Manufacturer: Eaton - Electronics Division

You May Also Be Interested in

Pulse
INDUCT ARRAY 2 COIL 284NH SMD / Inductor Power Wirewound 0.284uH/1.14uH 20% 37A/1.5A 0.00038Ohm/0.0015Ohm DCR T/R
Need more? Email Us
Eaton Bussmann
INDUCT ARRAY 2 COIL 7.81UH SMD
Lowest to $0.9148
Wurth Electronics Inc
INDUCT ARRAY 2 COIL 220UH SMD / POWER-CHOKE WE-DD
Lowest to $26.4738
Pulse
INDUCT ARRAY 2 COIL 10.4UH SMD / Inductor Power Toroid 10.4uH/41.7uH 10% 3.8A/1.89A 0.0298Ohm/0.12Ohm DCR T/R
Need more? Email Us
Cooper Bussmann, Inc.
Inductors and Transformers | INDUCT ARRAY 6 COIL 173UH SMD
Lowest to $6.4929
Eaton Bussmann
INDUCT ARRAY 2 COIL 22.47UH SMD
Lowest to $0.2616
Bourns Inc.
INDUCT ARRAY 2 COIL 1MH SMD
Lowest to $1.0241
Bourns Inc.
Inductor Power 11.2uH 10% 100KHz Ferrite 1.54A 0.065Ohm DCR T/R / INDUCT ARRAY 6 COIL 11.2UH SMD
Need more? Email Us
Eaton Bussmann
INDUCT ARRAY 6 COIL 27.4UH SMD
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess