EN
  • EN
  • DE

CTX0.68-2A-R

Part No CTX0.68-2A-R
Manufacturer Eaton Bussmann
Catalog Arrays, Signal Transformers
Description INDUCT ARRAY 2 COIL 675NH SMD / Unshielded 2 Coil Inductor Array 2.7 µH Inductance - Connected in Series 675 nH Inductance - Connected in Parallel 4.5mOhm Max DC Resistance (DCR) - Parallel 9.4 A Nonstandard
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Inductors, Coils, Chokes>Arrays, Signal Transformers
Mfr Eaton - Electronics Division
Series OCTA-PAC® PLUS
Package Tape & Reel (TR)
Product Status Obsolete
Number of Coils 2
Inductance - Connected In Parallel 675 nH
Inductance - Connected In Series 2.7 µH
Tolerance ±25%
Current Rating - Parallel 9.4 A
Current Rating - Series 4.68 A
Current Saturation - Parallel 12.5 A
Current Saturation - Series 6.25 A
DC Resistance (DCR) - Parallel 4.5mOhm Max
DC Resistance (DCR) - Series 18mOhm Max
Shielding Unshielded
Temperature Range - Operating -40°C ~ 85°C
Mounting SMD (SMT)
Package / Case Nonstandard
Dimension 0.450" L x 0.450" W (11.43mm x 11.43mm)
Height 0.235" (5.97mm)
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8504.50.4000
Other Names CTX0-68-2A-R,CTX0.68-2A,CTX0.68-2A-ND
Standard Package 800
Win Source Part Number 995643-CTX0.68-2A-R
Ultra Librarian 3D Model Ultra Librarian CTX0.68-2A-R CAD Model

Description

The OCTA-PAC® PLUS CTX0.68-2A-R is an inductor array from Eaton - Electronics Division.

  • Applications: Signal transformers and coils
  • Package/Case: Nonstandard
  • Maximum Height: 0.235 inches
  • Dimension: 0.450 inches x 0.450 inches
  • Temperature Range: -40°C to 85°C
  • Win Source part number: 995643-CTX0.68-2A-R

You May Also Be Interested in

Bourns Inc.
INDUCT ARRAY 2 COIL 25UH SMD
Need more? Email Us
Eaton Bussmann
INDUCT ARRAY 6 COIL 11.3UH SMD
Lowest to $21.3959
Bourns Inc.
INDUCT ARRAY 2 COIL 1UH SMD
Need more? Email Us
TT Electronics
INDUCT ARRAY 2 COIL 33UH SMD
Need more? Email Us
Pulse
INDUCT ARRAY 2 COIL 284NH SMD / Inductor Power Wirewound 0.284uH/1.14uH 20% 37A/1.5A 0.00038Ohm/0.0015Ohm DCR T/R
Need more? Email Us
Eaton Bussmann
INDUCT ARRAY 2 COIL 22.47UH SMD
Lowest to $0.2616
Bourns Inc.
SMD Inductor/Transformer
Need more? Email Us
Bourns Inc.
INDUCT ARRAY 6 COIL 160.6UH SMD
Need more? Email Us
Wurth Electronics Inc
INDUCT ARRAY 2 COIL 10UH SMD / POWER-CHOKE WE-DD
Lowest to $24.3220

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess