EN
  • EN
  • DE

CTX33-2-R

Part No CTX33-2-R
Manufacturer Eaton Bussmann
Catalog Arrays, Signal Transformers
Description INDUCT ARRAY 2 COIL 31.77UH SMD  /  Unshielded 2 Coil Inductor Array 127.09 µH Inductance - Connected in Series 31.77 µH Inductance - Connected in Parallel 105mOhm Max DC Resistance (DCR) - Parallel 1.4 A Nonstandard
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Inductors, Coils, Chokes>Arrays, Signal Transformers
Mfr Eaton - Electronics Division
Series OCTA-PAC®
Package Tape & Reel
Number of Coils 2
Inductance - Connected In Parallel 31.77 µH
Inductance - Connected In Series 127.09 µH
Tolerance ±20%
Current Rating - Parallel 1.4 A
Current Rating - Series 700 mA
DC Resistance (DCR) - Parallel 105mOhm Max
DC Resistance (DCR) - Series 420mOhm Max
Shielding Unshielded
Temperature Range - Operating -40°C ~ 85°C
Mounting SMD (SMT)
Package / Case Nonstandard
Dimension 0.450" L x 0.450" W (11.43mm x 11.43mm)
Height 0.235" (5.97mm)
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8504.50.4000
Other Names 513-1210-6,513-1210-2,513-1210-1,CTX332R
Standard Package 800
Win Source Part Number 1021036-CTX33-2-R
Ultra Librarian 3D Model Ultra Librarian CTX33-2-R CAD Model

Description

The Eaton OCTA-PAC is an inductor electronic component with a tolerance of ±20%.

  • Tolerance: ±20%
  • Height: 0.235" (5.97mm)
  • Package Size: 0.450" L x 0.450" W (11.43mm x 11.43mm)
  • Number of Coils: two
  • Inductance (Series): 127.09 µH
  • Inductance (Parallel): 31.77 µH
  • Current Rating (Parallel): 1.4 A
  • Current Rating (Series): 700 mA
  • Win Source Part Number: 1021036-CTX33-2-R

You May Also Be Interested in

Eaton Bussmann
INDUCT ARRAY 2 COIL 50.18UH SMD
Lowest to $3.2280
Eaton Bussmann
INDUCT ARRAY 2 COIL 2.208UH SMD
Need more? Email Us
Eaton Bussmann
INDUCT ARRAY 2 COIL 7.81UH SMD
Lowest to $4.5937
Bourns Inc.
INDUCT ARRAY 2 COIL 100UH SMD
Lowest to $2.3232
Cooper Bussmann, Inc.
Inductors and Transformers | INDUCT ARRAY 6 COIL 78.4UH SMD
Lowest to $12.4047
Bourns Inc.
INDUCT ARRAY 2 COIL 220UH SMD
Lowest to $1.7463
Bourns Inc.
INDUCT ARRAY 2 COIL 33UH SMD
Lowest to $1.3724
Eaton Bussmann
INDUCT ARRAY 2 COIL 99.14UH SMD
Need more? Email Us
Bourns Inc.
INDUCT ARRAY 2 COIL 47UH SMD
Lowest to $0.7608

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.3835
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.1775
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1371
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess