EN
  • EN
  • DE

CTX33-4

Part No CTX33-4
Manufacturer Eaton Bussmann
Catalog Arrays, Signal Transformers
Description INDUCT ARRAY 2 COIL 33.12UH SMD / Unshielded 2 Coil Inductor Array 132.5 µH Inductance - Connected in Series 33.12 µH Inductance - Connected in Parallel 72mOhm Max DC Resistance (DCR) - Parallel 1.8 A Nonstandard
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Inductors, Coils, Chokes>Arrays, Signal Transformers
Mfr Eaton Bussmann
Series OCTA-PAC®
Package Tape & Reel
Product Status Obsolete
Number of Coils 2
Inductance - Connected In Parallel 33.12 µH
Inductance - Connected In Series 132.5 µH
Tolerance ±20%
Current Rating - Parallel 1.8 A
Current Rating - Series 900 mA
DC Resistance (DCR) - Parallel 72mOhm Max
DC Resistance (DCR) - Series 287mOhm Max
Shielding Unshielded
Ratings -
Temperature Range - Operating -40°C ~ 85°C
Mounting Type Surface Mount
Package / Case Nonstandard
Size / Dimension 0.550" L x 0.550" W (13.97mm x 13.97mm)
Height 0.250" (6.35mm)
RoHS Status RoHS non-compliant
Moisture Sensitivity Level (MSL) 1 (Unlimited)
ECCN EAR99
HTSUS 8504.50.4000
Standard Package 600 pcs
Win Source Part Number 1381836-CTX33-4
Ultra Librarian 3D Model Ultra Librarian CTX33-4 CAD Model

Description

The 1381836-CTX33-4 is an array of inductors designed for signal transformers in electronic circuits. It is part of the OCTA-PAC series and comes in a tape & reel package.

  • Inductor Type: Signal Transformer
  • Series: OCTA-PAC
  • Shielding: Unshielded
  • Packaging: Tape & Reel
  • Size / Dimension: 0.550" length x 0.550" width (13.97mm x 13.97mm)
  • Height - Seated (Max): 0.250" (6.35mm)
  • Number of Coils: 2
  • Inductance - Connected in Series: 132.5 μH
  • Inductance - Connected in Parallel: 33.12 μH
  • Current Rating - Parallel: 1.8A
  • Current Rating - Series: 900mA
  • DC Resistance (DCR) - Parallel: 72mOhm (Max)
  • DC Resistance (DCR) - Series: 287mOhm (Max)
  • Mounting Type: Surface Mount
  • Package / Case: Nonstandard
  • Temperature Range: -40°C ~ 85°C
  • Status: Obsolete
  • Standard Package: 600 pieces

You May Also Be Interested in

Eaton Bussmann
INDUCT ARRAY 2 COIL 298.39UH SMD
Need more? Email Us
Pulse
INDUCT ARRAY 2 COIL 10.4UH SMD / Inductor Power Toroid 10.4uH/41.7uH 10% 3.8A/1.89A 0.0298Ohm/0.12Ohm DCR T/R
Need more? Email Us
Bourns Inc.
Inductor Power 11.2uH 10% 100KHz Ferrite 1.54A 0.065Ohm DCR T/R / INDUCT ARRAY 6 COIL 11.2UH SMD
Need more? Email Us
Eaton Bussmann
INDUCT ARRAY 6 COIL 11.3UH SMD
Lowest to $21.3959
Wurth Electronics Inc
INDUCT ARRAY 2 COIL 220UH SMD / POWER-CHOKE WE-DD
Lowest to $26.4738
Wurth Electronics Inc
INDUCT ARRAY 2 COIL 8.2UH SMD / POWER-CHOKE WE-DD
Need more? Email Us
Bourns Inc.
INDUCT ARRAY 2 COIL 25UH SMD
Need more? Email Us
Eaton Bussmann
INDUCT ARRAY 2 COIL 7.81UH SMD
Lowest to $0.9148
Cooper Bussmann, Inc.
INDUCT ARRAY 2 COIL 221.5UH SMD / Dual winding, high power density, shielded drum core power inductors
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess