EN
  • EN
  • DE

DRQ125-6R8-R

Part No DRQ125-6R8-R
Manufacturer Eaton Bussmann
Catalog Arrays, Signal Transformers
Description INDUCT ARRAY 2 COIL 6.588UH SMD / Shielded 2 Coil Inductor Array 26.35 µH Inductance - Connected in Series 6.588 µH Inductance - Connected in Parallel 12.3mOhm DC Resistance (DCR) - Parallel 6.64 A Nonstandard
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Inductors, Coils, Chokes>Arrays, Signal Transformers
Mfr Eaton - Electronics Division
Series DRQ
Package Tape & Reel
Number of Coils 2
Inductance - Connected In Parallel 6.588 µH
Inductance - Connected In Series 26.35 µH
Tolerance ±20%
Current Rating - Parallel 6.64 A
Current Rating - Series 3.32 A
Current Saturation - Parallel 8.68 A
Current Saturation - Series 4.34 A
DC Resistance (DCR) - Parallel 12.3mOhm
DC Resistance (DCR) - Series 49.2mOhm
Shielding Shielded
Temperature Range - Operating -40°C ~ 125°C
Mounting SMD (SMT)
Package / Case Nonstandard
Dimension 0.492" L x 0.492" W (12.50mm x 12.50mm)
Height 0.236" (6.00mm)
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8504.50.8000
Other Names DRQ125-6R8,DRQ125-6R8R,513-1287-1,513-1287-2,DRQ1256R8R,DRQ125-6R8-R-ND,DRQ125-6R8-ND,513-1287-6
Standard Package 600
Win Source Part Number 1024122-DRQ125-6R8-R
Ultra Librarian 3D Model Ultra Librarian DRQ125-6R8-R CAD Model

Description

The Eaton-Electronics Division DRQ125-6R8-R Inductor Array is a high-quality signal transformer that is designed for use in a variety of applications. Bold the product name, DRQ125-6R8-R and manufacturer, Eaton-Electronics Division

  • Inductance (Series): 26.35 µH
  • Inductance (Parallel): 6.588 µH
  • Current Rating (Parallel): 6.64 A
  • Current Rating (Series): 3.32 A
  • DC Resistance (DCR) (Parallel): 12.3mOhm
  • DC Resistance (DCR) (Series): 49.2mOhm
  • Shielded: Yes
  • Package/Case: Nonstandard
  • Temperature Range: -40°C to 125°C

You May Also Be Interested in

Pulse
INDUCT ARRAY 2 COIL 218NH SMD / Inductor Power Wirewound 0.218uH/0.87uH 20% 50A/25A 0.00038Ohm/0.0015Ohm DCR T/R
Lowest to $1.1435
Eaton Bussmann
INDUCT ARRAY 2 COIL 198.41UH SMD / Inductor Power Wirewound 198.41uH/793.65uH 20% 100KHz Powdered Iron 0.36A/0.18A 1.208Ohm/4.831Ohm DCR T/R
Need more? Email Us
Wurth Electronics Inc
INDUCT ARRAY 2 COIL 10UH SMD / POWER-CHOKE WE-DD
Lowest to $24.3220
Cooper Bussmann, Inc.
INDUCT ARRAY 2 COIL 221.5UH SMD / Dual winding, high power density, shielded drum core power inductors
Need more? Email Us
Bourns Inc.
SMD Inductor/Transformer
Need more? Email Us
Wurth Electronics Inc
INDUCT ARRAY 2 COIL 220UH SMD / POWER-CHOKE WE-DD
Lowest to $26.4738
Eaton Bussmann
INDUCT ARRAY 2 COIL 7.81UH SMD
Lowest to $0.9148
Bourns Inc.
INDUCT ARRAY 2 COIL 25UH SMD
Need more? Email Us
Bourns Inc.
INDUCT ARRAY 2 COIL 1MH SMD
Lowest to $1.0241

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess