EN
  • EN
  • DE

DRQ127-101-R

Part No DRQ127-101-R
Manufacturer Eaton Bussmann
Catalog Arrays, Signal Transformers
Description INDUCT ARRAY 2 COIL 99.31UH SMD  /  Shielded 2 Coil Inductor Array 397.2 µH Inductance - Connected in Series 99.31 µH Inductance - Connected in Parallel 163mOhm DC Resistance (DCR) - Parallel 1.96 A Nonstandard
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Inductors, Coils, Chokes>Arrays, Signal Transformers
Mfr Eaton - Electronics Division
Series DRQ
Package Tape & Reel
Number of Coils 2
Inductance - Connected In Parallel 99.31 µH
Inductance - Connected In Series 397.2 µH
Tolerance ±20%
Current Rating - Parallel 1.96 A
Current Rating - Series 980 mA
Current Saturation - Parallel 3.64 A
Current Saturation - Series 1.82 A
DC Resistance (DCR) - Parallel 163mOhm
DC Resistance (DCR) - Series 653mOhm
Shielding Shielded
Temperature Range - Operating -40°C ~ 125°C
Mounting SMD (SMT)
Package / Case Nonstandard
Dimension 0.492" L x 0.492" W (12.50mm x 12.50mm)
Height 0.315" (8.00mm)
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8504.50.8000
Other Names 513-1314-6,DRQ127-101-R-ND,DRQ127-101R,DRQ127-101,DRQ127-101-ND,513-1314-2,513-1314-1,DRQ127101R
Standard Package 350
Win Source Part Number 1002780-DRQ127-101-R
Ultra Librarian 3D Model Ultra Librarian DRQ127-101-R CAD Model

Description

The Eaton - Electronics Division 1002780-DRQ127-101-R is a shielded wirewound inductor that is perfect for use in arrays and signal transformers. The manufacturer is Eaton - Electronics Division.

  • Shielding: Shielded
  • Type: Array, Signal Transformer
  • Packaging: Tape & Reel
  • Package: Nonstandard
  • Inductance (Series): 397.2 µH
  • Inductance (Parallel): 99.31 µH
  • Current Rating (Series): 980 mA
  • Current Rating (Parallel): 1.96 A
  • DC Resistance (DCR) Series: 653mOhm
  • DC Resistance (DCR) Parallel: 163mOhm
  • Temperature Range: -40°C ~ 125°C
  • Mounting: Surface Mount

You May Also Be Interested in

Eaton Bussmann
INDUCT ARRAY 2 COIL 49.64UH SMD
Need more? Email Us
Bourns Inc.
INDUCT ARRAY 2 COIL 1MH SMD
Lowest to $1.0240
Eaton Bussmann
INDUCT ARRAY 2 COIL 20.62UH SMD
Need more? Email Us
Bourns Inc.
INDUCT ARRAY 2 COIL 47UH SMD
Lowest to $0.7608
Eaton Bussmann
INDUCT ARRAY 2 COIL 50.52UH SMD
Lowest to $2.7590
Eaton Bussmann
INDUCT ARRAY 2 COIL 2.208UH SMD
Need more? Email Us
Bourns Inc.
INDUCT ARRAY 2 COIL 1UH SMD
Need more? Email Us
API Delevan Inc.
INDUCT ARRAY 2 COIL 20UH SMD
Need more? Email Us
Bourns Inc.
INDUCT ARRAY 2 COIL 100UH SMD
Lowest to $2.3232

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess