EN
  • EN
  • DE

DRQ74-221-R

Part No DRQ74-221-R
Manufacturer Eaton Bussmann
Catalog Arrays, Signal Transformers
Description INDUCT ARRAY 2 COIL 227UH SMD  /  Shielded 2 Coil Inductor Array 908 µH Inductance - Connected in Series 227 µH Inductance - Connected in Parallel 907mOhm DC Resistance (DCR) - Parallel 560 mA Nonstandard
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Inductors, Coils, Chokes>Arrays, Signal Transformers
Mfr Eaton - Electronics Division
Series DRQ
Package Tape & Reel
Number of Coils 2
Inductance - Connected In Parallel 227 µH
Inductance - Connected In Series 908 µH
Tolerance ±20%
Current Rating - Parallel 560 mA
Current Rating - Series 279 mA
Current Saturation - Parallel 660 mA
Current Saturation - Series 330 mA
DC Resistance (DCR) - Parallel 907mOhm
DC Resistance (DCR) - Series 3.63Ohm
Shielding Shielded
Temperature Range - Operating -40°C ~ 125°C
Mounting SMD (SMT)
Package / Case Nonstandard
Dimension 0.299" L x 0.299" W (7.60mm x 7.60mm)
Height 0.175" (4.45mm)
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8504.50.8000
Other Names 513-1275-1,DRQ74-221-R-ND,283-DRQ74-221-RDKR,513-1275-2,513-1275-6,283-DRQ74-221-RTR,513-1275-1-ND,513-1275-6-ND,513-1275-2-ND,DRQ74221R,283-DRQ74-221-RCT,DRQ74-221,DRQ74-221-ND,DRQ74-221R
Standard Package 1,100
Win Source Part Number 1025918-DRQ74-221-R
Ultra Librarian 3D Model Ultra Librarian DRQ74-221-R CAD Model

Description

The DRQ series of arrays, signal transformers from Eaton - Electronics Division is a reliable solution for your inductor needs.

  • Model: DRQ74-221-R
  • Shielding: Yes
  • Number of Coils: 2
  • Inductance (Series): 908 µH
  • Inductance (Parallel): 227 µH
  • Current Rating (Amps) (Series): 279 mA
  • Current Rating (Amps) (Parallel): 560 mA
  • Current Saturation (Series): 330 mA
  • Current Saturation (Parallel): 660 mA
  • DC Resistance (DCR) (Series): 3.63Ohm
  • DC Resistance (DCR) (Parallel): 907mOhm
  • Height: 0.175" (4.45mm)
  • Dimension: 0.299" L x 0.299" W (7.60mm x 7.60mm)
  • Packaging: Tape and reel
  • Standard Package: 1,100 units
  • Operating Temperature Range: -40°C ~ 125°C
  • Rating: AEC-Q200

You May Also Be Interested in

Eaton Bussmann
INDUCT ARRAY 2 COIL 22.47UH SMD
Lowest to $0.2616
Bourns Inc.
INDUCT ARRAY 2 COIL 220UH SMD
Lowest to $1.7463
Bourns Inc.
INDUCT ARRAY 2 COIL 10UH SMD
Lowest to $0.9386
Cooper Bussmann, Inc.
Inductors and Transformers | INDUCT ARRAY 6 COIL 78.4UH SMD
Lowest to $12.4047
Pulse
INDUCT ARRAY 2 COIL 284NH SMD / Inductor Power Wirewound 0.284uH/1.14uH 20% 37A/1.5A 0.00038Ohm/0.0015Ohm DCR T/R
Need more? Email Us
Bourns Inc.
INDUCT ARRAY 2 COIL 47UH SMD
Lowest to $0.7608
Bourns Inc.
INDUCT ARRAY 2 COIL 22UH SMD
Lowest to $1.7746
Bourns Inc.
INDUCT ARRAY 2 COIL 68UH SMD
Lowest to $0.8343
Bourns Inc.
INDUCT ARRAY 2 COIL 33UH SMD
Lowest to $1.3724

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess