EN
  • EN
  • DE

GSK-260

Part No GSK-260
Manufacturer Eaton Bussmann
Catalog Misc Products
Description GLASS FUSE SERVICE KIT
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Kits - Circuit Protection Kits - Fuse
Mfr Eaton Bussmann
Package Bulk
Product Status Active
Kit Type Cartridge, Glass
Current Rating (Amps) 0.25 ~ 20A
Quantity 260 Pieces (52 Values - 5 Each)
Includes Fuse Puller, Wire Stripper
Mounting Type Holder
Standard Package 1 pcs
Moisture Sensitivity Level (MSL) 1 (Unlimited)
Win Source Part Number 1066585-GSK-260
Ultra Librarian 3D Model Ultra Librarian GSK-260 CAD Model

Description

The GSK-260 is a circuit protection kit from Eaton Bussmann. Bold the product name (e.g., BAV99S,135 → GSK-260) and manufacturer (e.g., Nexperia USA Inc. → Eaton Bussmann).

  • Type: Fuse Kit
  • Contents: 260 pieces of cartridges and glass fuses, fuse puller, and wire stripper
  • Packaging: Bulk
  • Suitable For: Circuit Protection
  • Status: Active
  • Standard Package: 1 pc

You May Also Be Interested in

Altech corporation
FAN FILTER GUARD 125MM
Need more? Email Us
American Hakko Products, Inc.
TIP,B,456
Lowest to $168.5353
American Hakko Products, Inc.
HEATER, 120V-140W, FR-300
Need more? Email Us
Excelitas Technologies
LASER HEAD (30992), 633NM, 12.0M
Need more? Email Us
Keystone Electronics
PC TEST POINT LOOP
Lowest to $30.5902
Keystone Electronics
PC TEST POINT SLOTTED
Lowest to $195.5993
Desco
ROLL, STATFREE T2 PLUS RUBBER, D
Need more? Email Us
Broadcom Limited
6 PORT 10/100 SWITCH (LEAD FRE
Lowest to $14.5523
American Hakko Products, Inc.
DIAPHRAGM,PUMP,2PK,FR-400/FM-204
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess