EN
  • EN
  • DE

MOVS2825V040

Part No MOVS2825V040
Manufacturer Eaton Bussmann
Catalog TVS - Varistors, MOVs
Description VARISTOR SMD 2825 40V / 68 V 150 A Varistor 1 Circuit Surface Mount, MLCV 2-SMD, No Lead
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs
Mfr Eaton - Electronics Division
Series MOVS
Package Tape & Reel
Maximum AC Volts 40 V
Maximum DC Volts 56 V
Varistor Voltage (Min) 61.2 V
Varistor Voltage (Typ) 68 V
Varistor Voltage (Max) 74.8 V
Current - Surge 150 A
Number of Circuits 1
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Surface Mount, MLCV
Package / Case 2-SMD, No Lead
Base Product Number MOVS2825
Standard Package 1,100
RoHS Status RoHS non-compliant
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8533.40.4000
Win Source Part Number 1341489-MOVS2825V040
Ultra Librarian 3D Model Ultra Librarian MOVS2825V040 CAD Model

Description

This MOVS series varistor is a circuit protection component with a varistor voltage range of 61.2 V to 74.8 V.

  • Varistor Voltage: 61.2 V to 74.8 V
  • Current Surge: 150 A
  • Maximum AC Volts: 40 V
  • Maximum DC Volts: 56 V
  • Mounting: Surface mount, MLCV
  • Packaging: Tape and reel
  • Standard Package: 1,100.40.4000
  • RoHS: Non-compliant

You May Also Be Interested in

EPCOS (TDK)
VARISTOR 32.5V 10A 0405
Need more? Email Us
TDK Corporation
VARISTOR 12V 0603
Lowest to $0.0982
EPCOS (TDK)
VARISTOR 6.4V 10A 0402
Lowest to $0.0644
Bourns Inc.
VARISTOR 820V 2.5KA DISC 10MM
Lowest to $0.0703
EPCOS (TDK)
VARISTOR 32.5V 30A 0603
Need more? Email Us
EPCOS (TDK)
VARISTOR 47V 800A 1812
Lowest to $0.7160
Panasonic
VARISTOR 42V 8A 0603
Need more? Email Us
Bourns Inc.
VARISTOR 27V 250A DISC 7MM
Need more? Email Us
Littelfuse Inc.
VARISTOR 25V 0603
Lowest to $0.2566

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3264
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.1775
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess