EN
  • EN
  • DE
  • IT

SD20-1R2-R

Part No SD20-1R2-R
Manufacturer Eaton Bussmann
Catalog Fixed Inductors
Description FIXED IND 1.2UH 3.07A 27.5 MOHM / 1.2 μH Shielded Drum Core, Wirewound Inductor 3.07 A 27.5mOhm Nonstandard
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Inductors, Coils, Chokes - Fixed Inductors
Mfr Eaton Bussmann
Series SD
Package Tape & Reel
Product Status Active
Type Drum Core, Wirewound
Material - Core Ferrite
Inductance 1.2 µH
Tolerance ±20%
Current Rating (Amps) 3.07 A
Current - Saturation (Isat) 2.55A
Shielding Shielded
DC Resistance (DCR) 27.5mOhm
Temperature Range - Operating -40°C ~ 85°C
Inductance Frequency - Test 100 kHz
Mounting Type Surface Mount
Package / Case Nonstandard
Size / Dimension 0.205" L x 0.205" W (5.20mm x 5.20mm)
Height - Seated (Max) 0.079" (2.00mm)
Standard Package 2,900 pcs
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8504.50.4000
Win Source Part Number 893926-SD20-1R2-R
Ultra Librarian 3D Model Ultra Librarian SD20-1R2-R CAD Model

Description

The SD20-1R2-R is a drum core, wirewound inductor from the SD series.

  • Type: shielded inductor
  • Size: 0.205" L x 0.205" W (5.20mm x 5.20mm)
  • Mounting: surface mount inductor
  • Packaging: tape and reel
  • Inductance: 1.2µH
  • Maximum Seated Height: 0.079" (2.00mm)
  • Tolerance: ±20%
  • DC Resistance: 27.5mOhm
  • Operating Temperature Range: -40°C to 85°C
  • Manufacturer: Eaton Bussmann
  • Status: currently active

You May Also Be Interested in

Murata Electronics North America
FIXED IND / Inductor
Lowest to $15.4314
Murata Electronics North America
FIXED IND / Inductor
Lowest to $0.0225
Murata Electronics North America
FIXED IND / Inductor
Need more? Email Us
Murata Electronics North America
FIXED IND / Inductor
Lowest to $28.4527
Delta Electronics
FIXED IND 150NH 400MA 560MOHM SM
Need more? Email Us
Delta Electronics
FIXED IND 330NH 310MA 1.4OHM SMD
Need more? Email Us
TE Connectivity
General Purpose Inductor, 100uH, / Inductor
Need more? Email Us
Murata Electronics North America
FIXED IND / Inductor
Lowest to $0.4398
Taiyo Yuden
FIXED IND 6.8NH 430MA 250MOHM SM
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.7594

Pricing & Ordering

Quantity Unit Price Ext. Price
195+ $0.2930 $57.1350
470+ $0.2404 $112.9880
725+ $0.2328 $168.7800
995+ $0.2253 $224.1735
1,290+ $0.2178 $280.9620
1,725+ $0.1953 $336.8925
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,800 pieces
MOQ: 195 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess