EN
  • EN
  • DE

SPOD510STR

Part No SPOD510STR
Manufacturer Eaton Bussmann
Catalog Surge Protection Devices (SPDs)
Description SPD
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Series *
Package Bulk
Product Status Obsolete
Approval Agency -;5;9;7;10;8;3;4;2;1;602004;3500;118;1864;3723;2080;5478;2041;2591;4614;1800;600884;4718;448;4049;5073;18;1866;2378;3661;993;277;602340;5553;3307;4008;4367;5789;2106;1121;2103;95;2946;281;818;0;32532;352;121742;30221;115181;30119;120841;128881;28710;39713;25234;115182;28716;10686;59888;1924;7857;123419;123418;20874;56874;129467;63454;77991;77990;77992;77993;77994;91837;89691;89690;74398;85186;85187;85185;110113;1735;123417;123412;123410;123411;123416;123415;123414;123413;74401;79876;66119;77997;74403;74404;74405;24155;77998;67955;97927;114354;28438;74408;128363;77995;133198;133200;133199;15889;110896;29266;118179;133103;74409;49120;27896;66127;74402;118333;6489;118332;113204;92337;18817;105562;105561;105560;105559;105564;74410;260;6957;129015;10370;129016;75831;57902;66016;65250;73101;73102;73103;73104;73106;73105;73107;95989;95990;117341;117342;117339;117340;9878;108349;74412;74413;74414;74415;75639;74416;74417;74174;89174;74418;74175;74419;74176;74420;133197;133196;95426;10162;59789;30415;58387;59890;66128;942;104606;130189;69253;122338;130121;109704;62;61;3;804;4;1;17;0;4;1;1;409445;433043;433036;483181;433035;433037;433044;433042;433039;433038;433040;433041;1;433033;433034;1;2;3;4;49035;799119;174442;797861;762613;434122;814465;249586;434119;295291;799123;759731;797855;434115;87868;103633;797864;797853;762610;689156;434126;155281;797862;159278;163471;165862;834950;762612;165886;184598;184645;799115;716767;184650;184652;799116;799117;184660;816428;807918;190524;757154;192024;799118;434137;807917;197370;197403;807915;797854;200212;200222;434135;689157;797859;706492;799120;222331;226161;226165;807916;454596;240860;799121;634690;807914;257673;257676;257677;257680;261830;263107;275674;278186;278196;434125;834949;797856;278197;287665;291436;291446;634685;799113;69702;84289;84330;434114;797858;84356;470054;434118;90237;90247;762611;91987;94758;94767;100671;100685;634691;797857;100688;816426;100692;110739;110749;111591;111595;114705;114716;807910;807911;114718;706491;140848;141960;634689;148600;150744;807909;153598;157312;157346;157629;434121;807919;160684;799114;162457;162883;162888;797860;434131;807913;162939;163010;164553;164560;816427;165234;182727;182808;834667;183258;183260;187472;187482;434127;760853;797852;193216;193234;193237;195894;195903;199821;199823;434117;807912;199824;213650;213869;216238;217285;217290;434133;219848;219853;221522;222884;224031;225290;225372;237347;239228;239230;240584;634687;243359;243370;434136;434123;797866;471779;244469;246575;710087;256295;434124;261123;434801;434796;264231;265024;265769;265773;710088;273330;799122;273346;277633;277641;278549;279142;286617;289977;434132;698401;634686;830239;434128;434802;725727;797865;470463;634647;434116;815942;761508;830238;434130;434134;434129;762487;830843;485913;433703;797863;799210;1;10 A;20 A;60 A;90 A;100 A;150 A;200 A;300 A;350 A;365 A;500 A;1 kA;1.5 kA;2 kA;2.5 kA;3 kA;5 kA;5000 A;10 kA;12.5 kA;15 kA;20 kA;22 kA;25 kA;30 kA;35 kA;40 kA;50 kA;80 kA;100 kA;160 kA;112 A;125 A;700 A;1 kA;1.5 kA;2 kA;3 kA;4 kA;5 kA;10 kA;12.5 kA;13 kA;15.5 kA;16 kA;18 kA;20 kA;22 kA;22.5 kA;25 kA;26 kA;30 kA;32 kA;35 kA;36 kA;37.5 kA;39 kA;40 kA;50 kA;60 kA;65 kA;70 kA;75 kA;80 kA;100 kA;120 kA;130 kA;150 kA;160 kA;200 kA;240 kA;250 kA;300 kA;320 kA;400 kA;500 kA;550 kA;600 kA;800 kA;100 A;150 A;200 A;1.5 kA;2.5 kA;5 kA;6 kA;10 kA;22 kA;25 kA;30 kA;39 kA;42 kA;50 kA;65 kA;100 kA;150 kA;200 kA;300 kA;18 V;40 V;57 V;58 V;65 V;90 V;180 V;240 V;300 V;320 V;330 V;400 V;480 V;500 V;600 V;640 V;700 V;800 V;850 V;900 V;980 V;1 kV;1.18 kV;1.2 kV;1.22 kV;1.25 kV;1.5 kV;1.75 kV;1.8 kV;2 kV;2.5 kV;3 kV;3.5 kV;4
Ultra Librarian 3D Model Ultra Librarian SPOD510STR CAD Model

Description

NULL

You May Also Be Interested in

Littelfuse Inc.
SPD TYPE 2/TYPE 4 275VAC MCOV
Need more? Email Us
Phoenix Contact
SPD TYPE 2 385VAC MCOV 1 POLE
Need more? Email Us
Littelfuse Inc.
SPD TYPE 2 510VAC MCOV 1 POLE
Need more? Email Us
Phoenix Contact
SPD 150VAC/150VDC MCOV 1 POLE
Need more? Email Us
Littelfuse Inc.
SPD TYPE 2/TYPE 4 320VAC MCOV
Need more? Email Us
Bourns Inc.
SPD TYP 2/TYP 4 65VDC MCOV 2POLE
Need more? Email Us
Phoenix Contact
SPD TYPE2 3POLE
Need more? Email Us
Bourns Inc.
SPD TYPE 2/TYPE 4 275VAC MCOV
Lowest to $386.1000
Phoenix Contact
SPD 9VAC/13VDC MCOV 1 POLE
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess