EN
  • EN
  • DE

TI2000

Part No TI2000
Manufacturer Eaton Bussmann
Catalog Unclassified
Description TRIP INDICATOR 2000V 147.5MM / Fuse Block Screw Mount
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Circuit Protection
Manufacturer Eaton
Accessory Type Trip Indicator
For Use With/Related Products Fuse; BS88
Win Source Part Number 796755-TI2000
Popularity Medium
Supply and Demand Status Limited
Family Name TI2000
Introduction Date January 20, 2004
ECCN EAR99
Country of Origin Hungary
Estimated EOL Date 2026
Ultra Librarian 3D Model Ultra Librarian TI2000 CAD Model

Description

The Eaton 796755-TI2000 is an electronic component from Eaton that belongs to the TI2000 family.

  • Family: TI2000
  • Type: Trip indicator accessory
  • For Use With: Fuses such as BS88
  • Operating Temperature: -40°C to 100°C
  • Manufacturer: Hungary
  • ECCN: EAR99
  • Estimated EOL Date: 2026

You May Also Be Interested in

Aries Electronics
SOCKET ADAPT SOIC-W TO 20DIP 0.3
Need more? Email Us
Texas Instruments
PROTOTYPE
Need more? Email Us
Semikron
IGBT,Six-Pack,1200V,50A
Need more? Email Us
Texas Instruments
PROTOTYPE
Need more? Email Us
NXP / Nexperia
150KPA HORIZON
Need more? Email Us
Texas Instruments
PROTOTYPE
Lowest to €3.9579
Nuvoton Technology Corporation of America
IC MOTOR DRIVER QFN
Need more? Email Us
Omron
DIN RAIL UPS 120W 24VDC
Need more? Email Us
Aries Electronics
SOCKET ADAPTER MSOP TO 10DIP
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to €2.9931
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to €2.2079
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to €4.3081
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to €17.1036
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to €0.0646
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to €5.7082
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to €0.7269
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to €4.3081
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to €4.0927
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to €5.8159
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to €0.8773
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to €29.0794
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to €5.7082
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to €3.7696
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to €0.4519
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess