Description

CH Modular, IP20 finger-safe DIN-Rail holders for Class CC, supplemental and PV fuses

You May Also Be Interested in

Eaton Bussmann
FUSE HLDR CARTRIDGE 300V 12A PCB
Need more? Email Us
ECAD model for BK/15087
TE Connectivity
BASE ASSEMBLY, 60 POSITION, BB
Need more? Email Us
ECAD model for 1443997-2
Keystone Electronics
FUSE BLOCK CARTRIDGE 30A PCB
Need more? Email Us
ECAD model for 3576
Littelfuse Inc.
FUSE HOLDER RADIAL 250V 6.3A SMD / Fuse Holder 6.3 A 250V 1 Circuit Radial Surface Mount
Lowest to $2.1485
ECAD model for 56400001009
Littelfuse Inc.
FUSE HLDR BLADE 32V 20A IN LINE / Fuse Holder 20 A 32V 1 Circuit Blade Free Hanging (In-Line)
Lowest to $3.1590
ECAD model for FHAC0001ZXJ
Littelfuse Inc.
FUSE HOLDER CART 250V 6.3A PCB
Lowest to $1.3698
ECAD model for 83000000005
Littelfuse Inc.
FUSE HLDR CART 600V 30A DIN RAIL / Fuse Holder 30 A 600V 1 Circuit Cartridge DIN Rail
Need more? Email Us
ECAD model for LPSM0001ZXID
Eaton Bussmann
Fuse Block 100 A 600V 1 Circuit Cartridge Chassis Mount
Need more? Email Us
ECAD model for T60100-1C
Keystone Electronics
Lowest to $1.4780
ECAD model for 3557-2

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.1894
ECAD model for FT234XD-R
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.2667
ECAD model for BME280
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.3182
ECAD model for PI3740-00-LGIZ
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $5.9849
ECAD model for BMI088
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.9273
ECAD model for FT4232HL
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0228
ECAD model for BAS516
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $6.2243
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.2667
ECAD model for FT230XS-R
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4788
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1916
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $11.9697
ECAD model for FT232RQ-REEL
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.9273
ECAD model for FT4232HL-REEL
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention