EN
  • EN
  • DE

11500R-300

Part No 11500R-300
Manufacturer Echelon
Catalog Interface - Specialized
Description IC INTERFACE SPECIALIZED 20QFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Specialized
Mfr Echelon
Series Pyxos™
Package Tube
Product Status Obsolete
Applications Networking
Interface SPI
Voltage - Supply 3.3V
Package / Case 20-VQFN Exposed Pad
Supplier Device Package 20-QFN (5x5)
Mounting Type Surface Mount
Standard Package 300 pcs
MSL Level 3 (168 Hours)
ECCN EAR99
HTSUS 8542.39.0001
California Prop 65 Warning Information
Win Source Part Number 905148-11500R-300
Ultra Librarian 3D Model Ultra Librarian 11500R-300 CAD Model

Description

The 905148-11500R-300 is an interface specialized integrated circuit (IC) from Echelon's Pyxos™ series.

  • Package: Tube (300 pcs)
  • Voltage Supply: 3.3V
  • Interface: SPI
  • Application: Networking
  • Mounting: Surface Mount
  • Package/Case: 20-VQFN Exposed Pad
  • MSL Level: 3 (168 Hours)
  • HTSUS Code: 8542.39.0001

You May Also Be Interested in

Nuvoton Technology Corporation of America
IC INTFACE SPECIALIZED LPC/ESPI / Interface
Lowest to $5.5936
Intel
PCI-TO ISA/IDE XCELERATOR(PIIX4E
Lowest to $13.4465
Rochester Electronics
PARALLEL I/O PORT, 24 I/O, NMOS, / Interface
Need more? Email Us
Texas Instruments
IC INTERFACE SPECIALIZED 20TSSOP / Buffer Interface 20-TSSOP
Lowest to $2.1224
Nuvoton Technology Corporation of America
IC INTERFACE SPECIALIZED / Interface
Lowest to $4.6928
Broadcom Limited
IC INTERFACE SPECIALIZED USB / Interface
Need more? Email Us
Intel
DIGITAL TRANSMISSION INTERFACE
Need more? Email Us
Diodes Incorporated
IC INTERFACE SPECIALIZED 32TQFN / HDMI Redriver, Level Shifter Interface 32-TQFN (3x6)
Need more? Email Us
Harris Corporation
PROGRAMMABLE DMA CONTROLLER / CMOS DMA Controller Interface 40-CERDIP
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess