EN
  • EN
  • DE

1N4148S

Part No 1N4148S
Manufacturer EIC discrete Semiconductors
Catalog Hard To Find
Description HIGH SPEED SWITCHING DIODE
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer EIC discrete Semiconductors
Win Source Part Number 1121721-1N4148S
Manufacturer Homepage www.eicsemi.com
Popularity Medium
Supply and Demand Status Sufficient
Application Field Used in Industrial, Power Management, Consumer Electronics, Portable Devices
Ultra Librarian 3D Model Ultra Librarian 1N4148S CAD Model

Description

The 1N4148S is a high-speed switching diode manufactured by EIC discrete Semiconductors. It is designed for applications requiring fast switching speeds and low forward voltage drop. This diode is widely used in various electronic circuits for signal rectification, clamping, and protection. Its small size and reliable performance make it a popular choice for both through-hole and surface-mount designs.

Applications

  • High-Speed Switching: Fast switching applications in digital circuits.
  • Signal Rectification: Rectifying small signals in electronic circuits.
  • Clamping Circuits: Clamping voltage levels to protect sensitive components.
  • Protection Circuits: Providing reverse polarity protection.
  • Logic Gates: Implementing basic logic functions.

Features

  • Fast Switching Speed: Provides rapid switching characteristics.
  • Low Forward Voltage Drop: Minimizes voltage loss across the diode.
  • High Reverse Voltage: Can withstand high reverse voltages.
  • Small Size: Suitable for compact electronic designs.
  • High Reliability: Provides consistent and reliable performance.
  • RoHS Compliant: Meets environmental regulations for hazardous substances.

Benefits

  • Efficient Switching: Enables fast and efficient switching in electronic circuits.
  • Reduced Power Loss: Low forward voltage drop minimizes power dissipation.
  • Robust Protection: Protects circuits from reverse polarity and voltage spikes.
  • Compact Design: Small size allows for integration into space-constrained applications.
  • Long-Term Reliability: Ensures consistent performance over an extended lifespan.

Additional Details

The 1N4148S has a maximum forward current of 200mA. The peak reverse voltage is typically 100V. The forward voltage drop is approximately 0.7V at 10mA. The reverse recovery time is typically 4ns, indicating its fast switching capability. The operating temperature range is usually from -65°C to +150°C. The diode is commonly available in a DO-35 or SOD-27 package. It is also available in surface-mount packages like SOD-323. Care should be taken to avoid exceeding the maximum ratings for current and voltage. Proper soldering techniques are essential to ensure reliable connections. The 1N4148S is a widely available and cost-effective solution for various switching and signal rectification applications.

You May Also Be Interested in

Analog Devices Inc.
16-Bit, 125 MSPS/105 MSPS/80 MSPS 1.8 V Analog-to-Digital Converter
Need more? Email Us
Littelfuse Inc.
251/253 Series, PICO® II, Very Fast-Acting Fuse | FUSE BRD MNT 2A 125VAC/VDC AXIAL
Lowest to $0.1640
Analog Devices Inc.
Monolithic 8-Bit Video A/D Converter
Lowest to $0.0347
STMicroelectronics
HIGH SPEED 4K x 8 CMOS PROM/RPROM
Need more? Email Us
Mitsubishi
NPN EPITAXIAL PLANAR TYPE (RF POWER TRANSISTOR) 
Need more? Email Us
Broadcom Limited
Ultra Low Power 10 MBd Digital CMOS Optocouplers | OPTOISO 5KV 2CH PUSH PULL 8SO
Lowest to $4.9850
Analog Devices Inc.
Programmable Gain Instrumentation Amplifier | IC INST AMP 1 CIRCUIT 16CDIP
Need more? Email Us
Inchange Semiconductor Company Limited
Silicon PNP Power Transistors
Need more? Email Us
Hitachi, Ltd
Silicon PNP Epitaxial
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess