EN
  • EN
  • DE

SN74LVC16244AGQLR

Part No SN74LVC16244AGQLR
Manufacturer Texas Instruments
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description 16-BIT BUFFER/DRIVER WITH 3-STATE OUTPUTS
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series 74LVC
Packaging Reel - TR
Part Status Obsolete(EOL)
Logic Type Buffer, Non-Inverting
Number of Elements 4
Number of Bits per Element 4
Output Type Push-Pull
Current - Output High, Low 24mA, 24mA
Operating Supply Voltage 1.65 V ~ 3.6 V
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting SMD
Package 56-VFBGA
Manufacturer Package 56-BGA MICROSTAR JUNIOR (7.0x4.5)
Win Source Part Number 1255470-SN74LVC16244AGQLR
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Family Name SN74LVC16244
Introduction Date August 01, 2003
ECCN EAR99
Country of Origin Japan
Halogen Free Not Compliant
Estimated EOL Date Obsolete
Ultra Librarian 3D Model Ultra Librarian SN74LVC16244AGQLR CAD Model

Description

The SN74LVC16244AGQLR is a high-performance, 16-bit buffer and line driver designed by Texas Instruments to address the needs of high-speed signal transmission while maintaining low power consumption. This integrated circuit is part of the SN74LVC family, which is renowned for its versatility and reliability in a wide range of digital applications.

Key Features

  • Logic Type: Buffer, Non-Inverting
  • Number of Bits per Element: 4
  • Number of Elements: 4
  • Output Type: 3-State
  • Operating Voltage: 1.65 V to 3.6 V
  • Output Current: -24 mA, 24 mA
  • Propagation Delay Time: 2.5 ns at 3.3 V, 5 ns at 2.5 V
  • Operating Temperature: -40°C to 85°C
  • Mounting Type: Surface Mount
  • Package / Case: 48-TQFP

Performance and Applications

The SN74LVC16244AGQLR is designed to provide high-speed signal distribution and drive with minimal power dissipation. It is suitable for driving bus lines or buffer memory address registers in a variety of applications. Thanks to its wide operating voltage range and low propagation delay, it is particularly well-suited for interfacing between different voltage domains within a system.

With its 3-state outputs, the SN74LVC16244AGQLR can be placed in a high-impedance state, effectively disconnecting the output from the bus line, which is a useful feature for bus management and system modularization. The device also supports live insertion and withdrawal (hot plugging), which allows for system maintenance and expansion without powering down the system.

Its robust design includes inputs and outputs that are protected against electrostatic discharge (ESD), ensuring reliability and longevity in harsh environments. The SN74LVC16244AGQLR is commonly used in telecommunications, computing, industrial, and consumer electronics where high-speed and low-power operation are essential.

Quality and Environmental Compliance

Texas Instruments is committed to providing high-quality products that meet stringent industry standards. The SN74LVC16244AGQLR complies with RoHS (Restriction of Hazardous Substances) and is free from lead, mercury, and other hazardous materials. This commitment to environmental sustainability extends to the manufacturing process, ensuring that the product is not only powerful but also environmentally responsible.

You May Also Be Interested in

Texas Instruments
High-Speed CMOS Logic Hex Buffers, Inverting and Non-Inverting
Lowest to $0.4022
Diodes Incorporated
IC TRANSCVR DUAL N-INV 48TSSOP
Need more? Email Us
Pericom
Lowest to $1.4079
Pericom
Need more? Email Us
Texas Instruments
Octal-Bus Transceiver, Three-State, Non-Inverting
Lowest to $1.0401
Diodes Incorporated
IC TRANSCEIVER 8BIT N-INV 20QSOP
Need more? Email Us
Diodes Incorporated
IC 16BIT BIDIR TXRX 3.3V 48TSSOP
Lowest to $0.9196
Diodes Incorporated
IC BUFF DVR TRI-ST 16BIT 48TSSOP
Need more? Email Us
Diodes Incorporated
IC 16-BIT BIDIR TXCVR 48-TSSOP
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.6023 $56.0805
80+ $1.3148 $105.1840
120+ $1.2737 $152.8440
165+ $1.2326 $203.3790
210+ $1.1915 $250.2150
285+ $1.0682 $304.4370
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,300 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess