The MMSZ3V0 is a Zener diode from EIC discrete Semiconductors, designed for voltage regulation and transient voltage suppression. It is a surface-mount device (SMD) packaged in a small outline SOD-123 package, making it suitable for high-density circuit board applications.
Applications
- Voltage regulation in electronic circuits
- Transient voltage suppression (TVS)
- Overvoltage protection
- Clipping and clamping circuits
- Reverse polarity protection
Features
- Zener Voltage: Typically 3.0V
- Low reverse leakage current
- High surge current capability
- Surface mount SOD-123 package
- RoHS compliant
Benefits
- Provides stable voltage regulation
- Protects sensitive components from voltage spikes
- Easy to mount on PCBs due to its small size
- Reliable performance in various environmental conditions
- Helps to improve the overall reliability of electronic devices
Technical Specifications
The MMSZ3V0 has a Zener voltage of approximately 3.0V. The power dissipation is typically around 200mW, and it features a low reverse leakage current to minimize power loss. The operating temperature range is usually between -55°C to +150°C. The SOD-123 package ensures efficient heat dissipation and ease of soldering.
It's commonly used in portable devices, consumer electronics, and automotive applications where voltage regulation and transient voltage protection are crucial.