EN
  • EN
  • DE

SYL-0J336M-RB

Part No SYL-0J336M-RB
Manufacturer Elna America
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Elna America
Win Source Part Number 350756-SYL-0J336M-RB
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SYL-0J336M-RB CAD Model

Description

The Elna America SYL-0J336M-RB is a compact and reliable aluminum electrolytic capacitor from the SYL series. Designed for a variety of electronic applications, it offers stable performance and a long operational life, making it a suitable choice for numerous circuit designs.

Applications:

  • Audio Equipment: Filtering and decoupling in amplifiers, preamplifiers, and audio processing equipment.
  • Power Supplies: Smoothing output voltage and reducing ripple in regulated DC power supplies.
  • Consumer Electronics: Used in various consumer devices such as televisions, set-top boxes, and audio players.
  • General Electronic Circuits: Suitable for coupling, bypass, and energy storage in a wide range of electronic designs.
  • LED Lighting: Smoothing the DC voltage to drive LEDs.

Features:

  • Aluminum Electrolytic Construction: Offers a cost-effective and reliable capacitive solution.
  • Compact Size: Designed to save space on printed circuit boards, allowing for high-density mounting.
  • Long Life: Provides an extended operational life, reducing the need for frequent replacements.
  • RoHS Compliant: Meets environmental regulations restricting the use of hazardous substances.
  • High Ripple Current Capability: Suitable for circuits with fluctuating loads.

Benefits:

  • Improved Audio Clarity: Reduces noise and distortion in audio signals for enhanced sound quality.
  • Stable Power Delivery: Provides consistent and reliable voltage regulation in power supply circuits.
  • Extended Equipment Reliability: Minimizes maintenance and downtime due to the capacitor's long lifespan.
  • Space-Efficient Design: Enables the development of smaller and more compact electronic devices.
  • Environmentally Responsible: Complies with environmental standards for a reduced ecological footprint.

Technical Specifications:

The SYL-0J336M-RB typically has a capacitance of 33uF and a voltage rating of 6.3V. The operating temperature range generally falls between -40°C and +85°C. Consult the specific datasheet for precise values, including ESR (Equivalent Series Resistance), impedance, and ripple current ratings, to ensure optimal performance in your application. This component is intended for applications requiring stable and reliable capacitive filtering and energy storage.

You May Also Be Interested in

Semtech Corporation
Lowest to $0.9794
Semtech Corporation
Need more? Email Us
Semtech Corporation
Need more? Email Us
SII Semiconductor Corporation
Need more? Email Us
Semtech Corporation
Need more? Email Us
Freescale Semiconductor - NXP
Lowest to $16.3040
Semtech Corporation
Need more? Email Us
Freescale Semiconductor - NXP
Need more? Email Us
Semtech Corporation
400mA SmartLDOTM with Internal Pass MOSFET
Lowest to $6.5223

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess