EN
  • EN
  • DE

EBE11UD8AHFA-8G-E

Part No EBE11UD8AHFA-8G-E
Manufacturer Elpida Memory
Catalog Memory - Modules
Description DDR2-800 128Mx64 (1GB)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory - Modules
Win Source Part Number 950556-EBE11UD8AHFA-8G-E
Series *
Ultra Librarian 3D Model Ultra Librarian EBE11UD8AHFA-8G-E CAD Model

Description

The EBE11UD8AHFA-8G-E is an 8GB DDR3 SDRAM memory module manufactured by Elpida Memory (now Micron Technology). This module is engineered to provide high-speed and reliable memory performance for a variety of computing applications, including desktop PCs, workstations, and servers. DDR3 SDRAM technology offers enhanced data transfer rates and improved power efficiency compared to earlier generations of memory.

Applications:

  • Desktop PCs
  • Workstations
  • Servers
  • Gaming Rigs
  • High-Performance Computing (HPC)

Features:

  • 8GB Capacity: Offers ample memory for multitasking, gaming, and memory-intensive applications.
  • DDR3 SDRAM: Utilizes DDR3 technology for fast and efficient data transfer.
  • PC3-12800 (DDR3-1600): Operates at a frequency of 1600MHz, facilitating rapid data access.
  • 240-Pin DIMM: Standard form factor ensures compatibility with a wide range of desktop motherboards.
  • 1.5V Low Voltage: Designed to minimize power consumption and reduce heat generation, enhancing system stability.

Benefits:

  • Increased System Speed: Improves overall system responsiveness and performance.
  • Enhanced Multitasking: Allows for seamless execution of multiple applications simultaneously.
  • Higher Bandwidth: Provides faster data transfer rates, reducing latency and improving loading times.
  • Energy Efficiency: Low voltage operation conserves power and reduces thermal output.
  • Simple Installation: Standard DIMM form factor makes installation quick and easy.

Additional Details:

The EBE11UD8AHFA-8G-E is a DDR3-1600 (PC3-12800) unbuffered DIMM. It operates at 1.5V. Consult the Elpida/Micron datasheet for precise timing specifications, including CAS Latency (CL), tRCD, and tRP, to optimize performance. Ensure that the motherboard supports DDR3 memory and the specified module capacity and speed. This type of module typically lacks ECC (Error Correction Code) functionality, making it suitable for standard consumer and gaming applications. For mission-critical systems requiring data integrity, ECC memory may be required. Always verify the module's compatibility with the intended system and application requirements based on published specifications.

You May Also Be Interested in

Micron Technology Inc.
DDR4-2933Y 4Gx72 NVRDIMM 2DRx4 (32GB)
Need more? Email Us
Elpida Memory
Rambus 128MB 800MHz
Need more? Email Us
Micron Technology Inc.
PC100 32Mx72 ECC Reg (256MB)
Need more? Email Us
Infineon Technologies
Rambus 128MB 700MHz
Need more? Email Us
Samsung
Rambus 512MB ECC 800MHz 40ns
Need more? Email Us
Intel
Optane PMem 200 512GB
Need more? Email Us
Micron Technology Inc.
SODIMM EDO 3.3V 8Mx64-50
Need more? Email Us
Samsung
Rambus 256MB 800MHz 40ns
Need more? Email Us
Hynix Semiconductor
SODIMM EDO 3.3V 4Mx64-50
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess