EN
  • EN
  • DE
  • IT

EMC 003-0081-01 - EMC CABLE ISILON 5M

Part No EMC 003-0081-01 - EMC CABLE ISILON 5M
Manufacturer EMC
Catalog Cables
Description EMC CABLE ISILON 5M
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Cables
Win Source Part Number 1398297-EMC 003-0081-01 - EMC CABLE ISILON 5M
Manufacturer EMC
Ultra Librarian 3D Model Ultra Librarian EMC 003-0081-01 - EMC CABLE ISILON 5M CAD Model

Description

The EMC 003-0081-01 cable plays a pivotal role in the Isilon storage cluster, offering a reliable connection solution with a length of 5 meters. This cable is specifically designed for seamless compatibility with EMC’s Isilon family of scale-out NAS storage, ensuring a robust link between nodes within the storage cluster or between the storage cluster and the network infrastructure. Its construction is tailored to meet the high-quality standards required for high-data-rate transmission and the physical rigors of the data center environment, promising durability and minimal signal loss over its length. By facilitating efficient data flow between Isilon storage systems, this cable is fundamental to maintaining the high throughput and low latency that EMC's Isilon solutions are known for, making it an essential component for any enterprise leveraging Isilon’s powerful storage capabilities for big data analytics, file storage, and other data-intensive applications.

You May Also Be Interested in

NetApp
Netapp 2M MiniSAS to MiniSAS Cable
Need more? Email Us
Supermicro
Supermicro CBL-0484L
Need more? Email Us
NetApp
Netapp Compatible 1M MiniSAS HD to QSFP Cable
Need more? Email Us
NetApp
NetApp 5m SAS MiniSAS Cable
Need more? Email Us
NetApp
NetApp 10m Cluster 4X Copper Cable
Need more? Email Us
NetApp
Netapp 1M QSFP to QSFP Cable
Need more? Email Us
Supermicro
Supermicro CBL-SAST-0934-12
Need more? Email Us
NetApp
NetApp 2M LC-LC Optical Cable
Need more? Email Us
NetApp
NetApp 0.5M SFP+-SFP+ Cable
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess