EN
  • EN
  • DE

EMC 005049816 - EMC 2tb 7.2k LFF SAS HDD for VMAX

Part No EMC 005049816 - EMC 2tb 7.2k LFF SAS HDD for VMAX
Manufacturer EMC
Catalog Hard Drives
Description EMC 2tb 7.2k LFF SAS HDD for VMAX
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Hard Drives
Win Source Part Number 1399223-EMC 005049816 - EMC 2tb 7.2k LFF SAS HDD for VMAX
Manufacturer EMC
Ultra Librarian 3D Model Ultra Librarian EMC 005049816 - EMC 2tb 7.2k LFF SAS HDD for VMAX CAD Model

Description

The EMC 005049816 hard disk drive is a high-capacity, enterprise-grade storage solution designed specifically for EMC VMAX storage arrays. Boasting a large 2TB storage capacity, this drive is ideal for organizations in need of substantial storage space for their critical data. Operating at a spindle speed of 7,200 RPM (Rotations Per Minute), it strikes an optimal balance between performance and power consumption. This 3.5-inch Large Form Factor (LFF) drive uses Serial Attached SCSI (SAS) connectivity, ensuring high data transfer rates and reliability. It is engineered for 24/7 operation in demanding data center environments, making it a durable choice for heavy-duty applications. The EMC 005049816 drive is compatible with various EMC VMAX models, providing a seamless and reliable storage solution that can significantly enhance the efficiency and scalability of data storage infrastructures.

You May Also Be Interested in

IBM
1.86TB Mainstream SAS 4k SFF-3 SSD (IBM i)
Need more? Email Us
IBM
Flash Enclosure with 12 x 18TB MicroLatency
Need more? Email Us
IBM
18.2GB 10,000 RPM DISK DR.
Need more? Email Us
IBM
IBM 44E9193 - 1TB SATA HDD
Need more? Email Us
IBM
571GB 15K SAS SFF-2 4K BLK DISK DRIVE (IBM i)
Need more? Email Us
IBM
IBM SONAS 46X5410 600gb 15k SAS w/Tray
Need more? Email Us
IBM
IBM 49Y1861. HDD size: 3.5", HDD capacity: 450 GB, HDD speed: 15000 RPM
Need more? Email Us
IBM
IBM 01NN111 - 1.8TB 10K
Need more? Email Us
IBM
2TB SATA HDD
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess