EN
  • EN
  • DE

EMC 042-006-526 - EMC Rail Kit 1U INTEL MINNOW SERVER

Part No EMC 042-006-526 - EMC Rail Kit 1U INTEL MINNOW SERVER
Manufacturer EMC
Catalog IT Racks
Description EMC Rail Kit 1U INTEL MINNOW SERVER
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Racks
Win Source Part Number 1400527-EMC 042-006-526 - EMC Rail Kit 1U INTEL MINNOW SERVER
Manufacturer EMC
Ultra Librarian 3D Model Ultra Librarian EMC 042-006-526 - EMC Rail Kit 1U INTEL MINNOW SERVER CAD Model

Description

The EMC 042-006-526 Rail Kit is specifically crafted for the secure mounting of 1U Intel Minnow Servers into standard 19-inch server racks. Providing a stable, robust platform, this rail kit enables the straightforward installation and support of these compact, high-performance servers. Featuring precise engineering, the kit includes slide rails that allow for easy server insertion and removal, facilitating convenient access for maintenance or upgrades without the need to dismantle the entire server setup. Highly durable, the construction of the rail kit ensures that it can effectively support the server's weight and dimensions, while also promoting good air circulation to maintain optimal operating temperatures. With the 042-006-526 Rail Kit, EMC offers an essential tool for data centers to maximize space efficiency and ensure the reliable operation of their Intel Minnow Servers.

You May Also Be Interested in

Dell
RAILKIT 1U SLIDING R440 A11
Need more? Email Us
HP
HPE A A7506 Switch Chassis
Need more? Email Us
CISCO
Blade Server Rail Kit
Need more? Email Us
Dell
DELL 770-BBKW. Type: Rack rail, Product colour: Silver, Rack capacity: 2U. Quantity per pack: 1 pc(s)This product is compatible with the following systems:- PowerEdge R730- PowerEdge R730XL- PowerEdge R730xd XL
Need more? Email Us
Dell
DELL 310-7090To help reduce the amount of time required to properly install Dell™ components into the Dell rack cabinets, the Dell RapidRails™ Rack Mounting Kits have been created
Need more? Email Us
Dell
RAILKIT PE1855 PE1955 SLIDING
Need more? Email Us
HP
HP 11642 1075mm Shock Universal RackAre you looking for a data center rack enclosure offering all the latest innovations at a reasonable price?Developed for the modern data center on a budget, the HP 11000 G2 Series Rack provides the innovations you need while maintaining a focus on simplicity
Need more? Email Us
HP
Hewlett Packard Enterprise 42U 600mmx1200mm G2 Kitted Advanced Shock Rack with Side Panels and Baying
Need more? Email Us
Dell
RAILKIT R520 R720 R720XD R730 R730XD R820
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess