EN
  • EN
  • DE

EMC 042-009-400 - EMC RAILKIT 1U GEN5

Part No EMC 042-009-400 - EMC RAILKIT 1U GEN5
Manufacturer EMC
Catalog IT Racks
Description EMC RAILKIT 1U GEN5
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Racks
Win Source Part Number 1400516-EMC 042-009-400 - EMC RAILKIT 1U GEN5
Manufacturer EMC
Ultra Librarian 3D Model Ultra Librarian EMC 042-009-400 - EMC RAILKIT 1U GEN5 CAD Model

Description

The EMC 042-009-400 RAILKIT is an integral component for mounting Gen5 1U form-factor systems, offering a reliable and secure mounting solution tailored to fit within standard data center racks. Crafted by EMC, renowned for its advancements in data storage and management technologies, this rail kit is developed with precision to accommodate the specific size and weight requirements of Gen5 appliances, ensuring a perfect fit and exceptional stability. Constructed from quality materials, it offers an adjustable design to adapt to various rack sizes, greatly simplifying the installation process. The rail kit comes fully equipped with all necessary hardware and a detailed setup guide, aimed at ensuring a hassle-free installation. Its design prioritizes accessibility for maintenance tasks and promotes efficient airflow to keep the system cool, thereby maximizing the performance and reliability of the mounted Gen5 appliance.

You May Also Be Interested in

Dell
RAILKIT SC200 SC220
Need more? Email Us
Dell
DELL 770-BCKW
Need more? Email Us
Dell
RAILKIT C6145 C6220 XC6320 KINGSLIDE SLIDING
Need more? Email Us
Dell
RAILKIT R510 R515 R520 R720 R720XD R730 R730X R820
Need more? Email Us
HP
Hewlett Packard Enterprise HSR6804
Need more? Email Us
Dell
RAILKIT R610 SLIDING READY 1U
Need more? Email Us
HP
HP 42U 600mm x 1200mm G2 Rack Cabinet
Need more? Email Us
Dell
RAILKIT R900 R905 PE6850 PE6950 RAPID
Need more? Email Us
Dell
RAILKIT PE1855 PE1955 SLIDING
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess