EN
  • EN
  • DE

EMC 042-018-012 - EMC RAILKIT UNIFIED 5U V2

Part No EMC 042-018-012 - EMC RAILKIT UNIFIED 5U V2
Manufacturer EMC
Catalog IT Racks
Description EMC RAILKIT UNIFIED 5U V2
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Racks
Win Source Part Number 1400543-EMC 042-018-012 - EMC RAILKIT UNIFIED 5U V2
Manufacturer EMC
Ultra Librarian 3D Model Ultra Librarian EMC 042-018-012 - EMC RAILKIT UNIFIED 5U V2 CAD Model

Description

The EMC 042-018-012 Unified 5U V2 Railkit is explicitly crafted for seamless integration of compatible EMC storage solutions into 5U rack spaces. This robust railkit is designed to accommodate the specific size and weight of EMC's unified storage systems, ensuring a secure and stable mounting solution within a data center's rack environment. Constructed from premium materials, the railkit embodies durability and strength, providing a reliable base to support the operational demands of EMC's storage units. It includes versatile mounting brackets that can be adjusted to accommodate a variety of rack depths, making it a flexible solution for different data center configurations. The railkit also incorporates a sliding mechanism, enabling easy access to the mounted device for simple maintenance or upgrades without necessitating complete disassembly. Offering straightforward installation and enhanced support, the EMC 042-018-012 Unified 5U V2 Railkit is an indispensable addition for IT professionals aiming to maximize the performance and stability of their EMC storage systems.

You May Also Be Interested in

Dell
RAILKIT R340 R350 XRS SLIDING A12
Need more? Email Us
Dell
RAILKIT R320 R420 R620 R630 SLIDING W6M3K
Need more? Email Us
HP
HP 11642 1075mm Shock Universal RackAre you looking for a data center rack enclosure offering all the latest innovations at a reasonable price?Developed for the modern data center on a budget, the HP 11000 G2 Series Rack provides the innovations you need while maintaining a focus on simplicity
Need more? Email Us
Dell
RAILKIT ML3 TAPE LIBRARY
Need more? Email Us
Dell
RAILKIT R610 SLIDING READY 1U
Need more? Email Us
Dell
RAILKIT R740
Need more? Email Us
Dell
RAILKIT SC200 SC220
Need more? Email Us
HP
HPE A A7506 Switch Chassis
Need more? Email Us
CISCO
2U Rail Kit for UCS C-Series servers
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess