EN
  • EN
  • DE

EMC 071-000-475 - EMC 581w Power Supply for CX5000

Part No EMC 071-000-475 - EMC 581w Power Supply for CX5000
Manufacturer EMC
Catalog Power Supply Units
Description EMC 581w Power Supply for CX5000
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Power Supply Units
Win Source Part Number 1400418-EMC 071-000-475 - EMC 581w Power Supply for CX5000
Manufacturer EMC
Ultra Librarian 3D Model Ultra Librarian EMC 071-000-475 - EMC 581w Power Supply for CX5000 CAD Model

Description

The EMC 071-000-475 Power Supply Unit is expertly crafted to deliver 581W of power, specifically tailored for the EMC CX5000 storage system. This PSU plays a critical role in ensuring the CX5000 receives a dependable and efficient power source, crucial for sustaining optimal performance and uninterrupted data accessibility. The unit is engineered with advanced protective measures, including safeguards against overcurrent, overvoltage, and overheating, thus ensuring the longevity of both the power supply and the storage system it supports. The 581W output perfectly matches the power demands of the CX5000, facilitating a balanced and efficient energy consumption that supports the system's high-performance requirements. For enterprises relying on the EMC CX5000 for high-capacity storage solutions, the EMC 071-000-475 PSU is indispensable, providing reliability, efficiency, and peace of mind.

You May Also Be Interested in

CISCO
Cisco Catalyst 1300w Power Supply Unit
Need more? Email Us
CISCO
Cisco PWR-C1-350WAC/2. Product type: Power supply, Product colour: Black, Grey. Total power: 350 W
Need more? Email Us
CISCO
Nexus NEBs AC 500W PSU - Port Side Intake
Need more? Email Us
CISCO
Cisco RC460-PSU2-850W 850W Power Supply C460 M1
Need more? Email Us
CISCO
Cisco 3000W AC Power Supply - 1400W, 3000W Plug-in
Need more? Email Us
CISCO
300W HP Mellanox IB FDR 36P Switch Rear to front
Need more? Email Us
CISCO
Cisco ASR 920 400W AC PSU
Need more? Email Us
CISCO
Power Supply 30 Watt AC
Need more? Email Us
CISCO
Cisco PWR-C2-640WDC=
Need more? Email Us

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess