EN
  • EN
  • DE

EMC 071-000-523 - EMC 400W PSU unit for CX

Part No EMC 071-000-523 - EMC 400W PSU unit for CX
Manufacturer EMC
Catalog Storage Machines
Description EMC 400W PSU unit for CX
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Storage Machines
Win Source Part Number 1400880-EMC 071-000-523 - EMC 400W PSU unit for CX
Manufacturer EMC
Ultra Librarian 3D Model Ultra Librarian EMC 071-000-523 - EMC 400W PSU unit for CX CAD Model

Description

The EMC 071-000-523 model represents a 400W Power Supply Unit (PSU) designed for compatibility with EMC's CX series of storage arrays. This power supply unit is engineered to ensure reliable power delivery and operational stability for EMC's CX storage array systems, crucial for maintaining uninterrupted access to critical data and applications. With its 400W capacity, this PSU is capable of supporting the energy demands of the storage system while ensuring efficient power utilization. It includes built-in redundancy features that facilitate continuous operation, even in the event of a power supply failure, minimizing the risk of downtime and data loss. This model is essential for businesses that rely on EMC CX series storage solutions for their data storage needs, providing peace of mind through enhanced power stability and reliability. It is easy to install and replace, making maintenance straightforward and ensuring minimal disruption to business operations. The EMC 071-000-523 PSU is an indispensable component for any organization seeking to optimize the performance and dependability of their EMC storage system infrastructure.

You May Also Be Interested in

NetApp
NetApp FAS8020
Need more? Email Us
NetApp
NetApp 24SFF SAS/SATA 6G Expansion Shelf
Need more? Email Us
NetApp
NetApp FAS6210
Need more? Email Us
NetApp
NetApp FAS6240
Need more? Email Us
Lenovo
Lenovo ThinkSystem DE4000 HIC, 10/25GbE iSCSI, 4P
Need more? Email Us
Lenovo
Lenovo V3700 controller SFF
Need more? Email Us
NetApp
NetApp 14LFF SATA 3G Expansion Shelf
Need more? Email Us
Lenovo
v3700 LFF with ACHK and ACHB
Need more? Email Us
NetApp
NetApp 24SFF SAS/SATA 6G Expansion Shelf
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess