EN
  • EN
  • DE

EMC 078-000-073 - Battery for EMC VNXe3300 9.9V

Part No EMC 078-000-073 - Battery for EMC VNXe3300 9.9V
Manufacturer EMC
Catalog Battery
Description Battery for EMC VNXe3300 9.9V
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Battery
Win Source Part Number 1398223-EMC 078-000-073 - Battery for EMC VNXe3300 9.9V
Manufacturer EMC
Ultra Librarian 3D Model Ultra Librarian EMC 078-000-073 - Battery for EMC VNXe3300 9.9V CAD Model

Description

The EMC 078-000-073 is a 9.9V battery designed for use in the EMC VNXe3300 storage array. The VNXe3300 is part of EMC's VNXe series, which is tailored for small to medium-sized businesses, offering streamlined storage solutions that combine hardware and software for managing, storing, and protecting data with ease. This battery is essential for ensuring the uninterrupted operation of the VNXe3300 system, providing backup power to protect system configurations and cache memory data in the event of an unexpected power loss. Its role is to enable the system to perform a safe shutdown process, thereby preventing data loss and ensuring that the system can resume normal operation with all data intact once power is restored. The EMC 078-000-073 battery is engineered to meet exact specifications for the VNXe3300, ensuring compatibility and reliability. It is made with high-quality components to withstand the operational demands of a data center environment, offering durability and a long lifespan. By incorporating this battery into the VNXe3300 storage array, businesses can enhance their data protection capabilities and system resilience, securing their operations against power instability and ensuring continuous data availability crucial for maintaining business continuity.

You May Also Be Interested in

EMC
EMC 2200W SPS VNX8000, VMAX 100K 200K 400K, POWERMAX w/ REFURB BATTERY
Need more? Email Us
Seiko Instruments
Electronic Battery Reflow Recharge Bat RTC/SRAM Backup
Lowest to $0.5014
EMC
EMC VNX2 Series Battery
Need more? Email Us
Panasonic
Coin Cell Battery CR Coin 140mAH 3V
Lowest to $1.4338
EMC
Battery for EMC SPS 2200W
Need more? Email Us
Panasonic
Coin Cell Battery 3V 17.0 mAh RECHG PC PINS VERT MNT
Need more? Email Us
EMC
EMC VNXe1600 VNXe3200 Controller Battery
Need more? Email Us
Panasonic
Coin Cell Battery CR Coin 75mAH 3V
Lowest to $0.7140
EMC
EMC Unity 300 400 500 600 BBU battery
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess