EN
  • EN
  • DE

EMC 078-000-085 - EMC SPS 1200W with new batteries

Part No EMC 078-000-085 - EMC SPS 1200W with new batteries
Manufacturer EMC
Catalog Ups
Description EMC SPS 1200W with new batteries
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Ups
Win Source Part Number 1401132-EMC 078-000-085 - EMC SPS 1200W with new batteries
Manufacturer EMC
Ultra Librarian 3D Model Ultra Librarian EMC 078-000-085 - EMC SPS 1200W with new batteries CAD Model

Description

The EMC 078-000-085 SPS 1200W with new batteries is crafted to address the critical need for uninterrupted power supply in data-sensitive operations. Delivering a substantial 1200 watts, this SPS unit is engineered to support a broad spectrum of EMC storage systems and networking equipment, providing a buffer against power instability and outages. The inclusion of newly sourced, high-capacity batteries underscores its reliability, ensuring extended periods of backup power when it's most needed. Designed with the user in mind, it features easy installation and compatibility with existing EMC infrastructures, minimizing downtime during setup. The proactive battery management system further distinguishes this unit, optimizing performance and extending the service life of the batteries. With the EMC 078-000-085 SPS, organizations can fortify their power backup strategies, safeguarding against data loss and service interruptions.

You May Also Be Interested in

EMC
EMC SPS MOUNTING TRAY ASSEMBLY
Need more? Email Us
EMC
EMC RAILKIT SPS ADJUSTABLE
Need more? Email Us
Lenovo
1500VA/900W
Need more? Email Us
Lenovo
UPSW/OBAT
Need more? Email Us
IBM
POWERWARE PW 9910I3KVA 230VXL3
Need more? Email Us
EMC
EMC SPS 1200W with new batteries
Need more? Email Us
Lenovo
IBM UPS 7500XHV - Rack
Need more? Email Us
EMC
Batteri for EMC SPS
Need more? Email Us
Lenovo
IBM UPS 10000XHV - Rack
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess