EN
  • EN
  • DE

EMC 100-562-779 - EMC 1U Gen4 RecoverPoint

Part No EMC 100-562-779 - EMC 1U Gen4 RecoverPoint
Manufacturer EMC
Catalog Storage Machines
Description EMC 1U Gen4 RecoverPoint
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Storage Machines
Win Source Part Number 1400934-EMC 100-562-779 - EMC 1U Gen4 RecoverPoint
Manufacturer EMC
Ultra Librarian 3D Model Ultra Librarian EMC 100-562-779 - EMC 1U Gen4 RecoverPoint CAD Model

Description

The EMC 100-562-779, part of the 1U Gen4 RecoverPoint series, is a cutting-edge data protection and replication solution designed to ensure business continuity and operational resilience in modern data centers. It offers real-time data protection and disaster recovery across any distance, both within the data center and to remote locations. The appliance is capable of protecting applications with continuous data protection (CDP), allowing for any-point-in-time recovery, which is crucial for minimizing data loss and downtime in critical applications. Its bandwidth-optimized replication ensures efficient use of network resources, making it suitable for environments with limited connectivity. Compatible with both physical and virtual environments, the RecoverPoint appliance seamlessly integrates with existing infrastructure, supporting a wide range of SAN-based storage platforms. It provides granular control over recovery objectives, enabling organizations to meet stringent SLAs. The simplicity of deployment, combined with a user-friendly management interface, makes it an ideal solution for businesses seeking robust, flexible, and scalable data protection strategies.

You May Also Be Interested in

NetApp
NetApp FAS8060
Need more? Email Us
Lenovo
Lenovo Storage V3700 V2 XP
Need more? Email Us
Supermicro
TERRA SAN 4825 FC/iSCSI
Need more? Email Us
Lenovo
E1012/E1024 chassis
Need more? Email Us
Supermicro
Supermicro 826BE2C-R741JBOD
Need more? Email Us
Lenovo
Lenovo E1012/E1024 chassis
Need more? Email Us
Lenovo
Lenovo Storage V3700 V2 LFF Expansion Enclosure
Need more? Email Us
Supermicro
Supermicro CSE-216BE2C-R741JBOD
Need more? Email Us
Supermicro
TERRA SAN 4825 FC/iSCSI
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess