EN
  • EN
  • DE

EMC 100-564-270-01 - EMC 120BAY 2.5" Disk VNX DAE

Part No EMC 100-564-270-01 - EMC 120BAY 2.5" Disk VNX DAE
Manufacturer EMC
Catalog Storage Machines
Description EMC 120BAY 2.5" Disk VNX DAE
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Storage Machines
Win Source Part Number 1401032-EMC 100-564-270-01 - EMC 120BAY 2.5" Disk VNX DAE
Manufacturer EMC
Ultra Librarian 3D Model Ultra Librarian EMC 100-564-270-01 - EMC 120BAY 2.5" Disk VNX DAE CAD Model

Description

The EMC 100-564-270-01 is a high-density Disk Array Enclosure (DAE) designed for use with EMC VNX storage systems. It features 120 bays for 2.5-inch drives, offering a scalable and efficient solution for expanding storage capacity. This enclosure is engineered to support a mix of SSDs and HDDs, allowing organizations to tailor their storage environment to their specific performance and capacity needs. The design of the 120BAY 2.5"" Disk VNX DAE emphasizes reliability and flexibility, making it an excellent choice for businesses seeking to enhance their data storage infrastructure with a high-capacity, high-performance solution. Its compatibility with EMC's VNX series ensures seamless integration and management, simplifying the deployment and operation of complex storage environments.

You May Also Be Interested in

Supermicro
Synology RS2414RP+ 12x3.5 NAS
Need more? Email Us
Supermicro
QNAP TS-EC1279U-RP 12x3.5 NAS
Need more? Email Us
NetApp
NetApp 24SFF SAS/SATA 6G Expansion Shelf
Need more? Email Us
Supermicro
Supermicro CSE-847E26-RJBOD1
Need more? Email Us
NetApp
NetApp FAS6280 Single Controller
Need more? Email Us
Lenovo
Lenovo ThinkSystem DE4000 HIC, 10/25GbE iSCSI, 4P
Need more? Email Us
NetApp
NetApp 12LFF SAS/SATA 12G Expansion Shelf
Need more? Email Us
NetApp
NetApp FAS8020
Need more? Email Us
NetApp
NetApp FAS6210
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess