EN
  • EN
  • DE

EMC 100-887-110-02 - 6G SAS VMAX 120 DR DAE W2LCC 4 1080W PS

Part No EMC 100-887-110-02 - 6G SAS VMAX 120 DR DAE W2LCC 4 1080W PS
Manufacturer EMC
Catalog Storage Machines
Description 6G SAS VMAX 120 DR DAE W2LCC 4 1080W PS
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Storage Machines
Win Source Part Number 1401064-EMC 100-887-110-02 - 6G SAS VMAX 120 DR DAE W2LCC 4 1080W PS
Manufacturer EMC
Ultra Librarian 3D Model Ultra Librarian EMC 100-887-110-02 - 6G SAS VMAX 120 DR DAE W2LCC 4 1080W PS CAD Model

Description

The EMC 100-887-110-02 is a high-density Disk Array Enclosure (DAE) designed specifically for the EMC VMAX 120 series, offering 6G SAS connectivity. This model is equipped with two fully redundant Link Control Cards (LCC) and four 1080W power supplies, ensuring high availability and reliability for mission-critical applications. The enclosure supports a wide range of SAS drives, providing flexibility in terms of performance and capacity to meet diverse storage requirements. It is designed to deliver optimal performance, scalability, and fault tolerance within data center environments. The VMAX 120 DR DAE's integration with EMC's VMAX storage solutions enables businesses to achieve unparalleled data mobility, protection, and efficiency. With its robust architecture and high-speed connectivity, this DAE is an excellent choice for enterprises looking to maximize their storage infrastructure's performance and reliability.

You May Also Be Interested in

Lenovo
Lenovo ThinkSystem DS4200 LFF SAS Dual Controller
Need more? Email Us
NetApp
NetApp 24SFF 12G SAS Dual Controller Storage Array
Need more? Email Us
Lenovo
v3700 LFF with ACHK and ACHB
Need more? Email Us
NetApp
NetApp FAS8020
Need more? Email Us
Supermicro
Supermicro CSE-847E26-RJBOD1
Need more? Email Us
NetApp
NetApp AFF-A700 Dual Controller Storage System
Need more? Email Us
NetApp
NetApp FAS2240-2 2.5 inch SAS
Need more? Email Us
Lenovo
Lenovo ThinkSystem DS6200 SFF FC/iSCSI Dual
Need more? Email Us
Supermicro
Supermicro CSE-216BE2C-R741JBOD
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess