EN
  • EN
  • DE

EMC 110-297-013C-04 - UNITY450F STORAGE PROCESSOR 10C 2.2GHz 64GB W/FANS

Part No EMC 110-297-013C-04 - UNITY450F STORAGE PROCESSOR 10C 2.2GHz 64GB W/FANS
Manufacturer EMC
Catalog Controllers
Description UNITY450F STORAGE PROCESSOR 10C 2.2GHz 64GB W/FANS
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Controllers
Win Source Part Number 1398494-EMC 110-297-013C-04 - UNITY450F STORAGE PROCESSOR 10C 2.2GHz 64GB W/FANS
Manufacturer EMC
Ultra Librarian 3D Model Ultra Librarian EMC 110-297-013C-04 - UNITY450F STORAGE PROCESSOR 10C 2.2GHz 64GB W/FANS CAD Model

Description

The EMC 110-297-013C-04 UNITY450F Storage Processor is a cornerstone of EMC's Unity series, renowned for its efficiency, performance, and scalability in handling enterprise storage needs. This model features a powerful 10-core processor clocked at 2.2GHz, coupled with 64GB of memory, ensuring high-speed data processing and swift response times for demanding applications. The inclusion of dedicated cooling fans ensures that the system operates within optimal thermal parameters, safeguarding against overheating and potential performance throttling. The UNITY450F is designed to support all-flash storage arrays, offering blistering speeds and low latency for applications requiring immediate data access. It excels in environments where data throughput and processing speed are critical, such as real-time analytics, database management, and high-performance computing applications. The storage processor is equipped with advanced software features, including data deduplication, compression, and encryption, enhancing storage efficiency and data security. It is an ideal choice for businesses seeking a robust, high-speed storage solution with the reliability and enterprise-level support characteristic of EMC's offerings.

You May Also Be Interested in

Dell
H730P 12Gb/s SAS 2GB PCI-E
Need more? Email Us
Dell
H800 6GB/s SAS 512MB
Need more? Email Us
Dell
RAID CONTROLLER CERC SATA 6 PORT
Need more? Email Us
Dell
Compellent CT040 16x3.5 Controller
Need more? Email Us
Dell
DELL COMPELLENT SC100 SC120 6G EMM CONTROLLER
Need more? Email Us
Dell
PERC 5/E 256MB
Need more? Email Us
Dell
H330 12Gb/s SAS PCI-E
Need more? Email Us
Dell
RAID CONTROLLER CERC SATA 6 PORT
Need more? Email Us
Dell
CONTROLLER EQL TYPE 14 PS6110
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess