EN
  • EN
  • DE

EMC 118031985 - EMC SPS 1000W with new batteries

Part No EMC 118031985 - EMC SPS 1000W with new batteries
Manufacturer EMC
Catalog Ups
Description EMC SPS 1000W with new batteries
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Ups
Win Source Part Number 1401142-EMC 118031985 - EMC SPS 1000W with new batteries
Manufacturer EMC
Ultra Librarian 3D Model Ultra Librarian EMC 118031985 - EMC SPS 1000W with new batteries CAD Model

Description

The EMC 118031985 SPS provides a 1000W power backup solution, coming equipped with new, high-quality batteries to ensure sustained operational capacity for EMC storage systems during power outages. This model is tailored to offer reliable backup power, preventing system downtime and data loss in critical storage operations. The 1000W capacity is perfect for a range of EMC storage solutions, offering a balance between size and power that accommodates the needs of small to medium-sized storage systems. The inclusion of new batteries emphasizes its long-term reliability and efficiency, providing a dependable source of emergency power that enhances the overall resilience of the storage infrastructure. Designed with compatibility in mind, this SPS allows for easy integration and maintenance within the existing EMC ecosystem, ensuring minimal disruption and maximum protection for valuable data assets. The EMC 118031985 is a strategic choice for businesses seeking to secure their data storage systems against the unpredictability of power supply, delivering peace of mind with its robust backup capabilities.

You May Also Be Interested in

Lenovo
IBM UPS 10000XHV - Rack
Need more? Email Us
EMC
Battery for EMC SPS 2200W with new batteries
Need more? Email Us
Lenovo
IBM UPS 3U Run Online Battery Pack
Need more? Email Us
IBM
POWERWARE PW 9910I3KVA 230VXL3
Need more? Email Us
EMC
Batteri for EMC SPS
Need more? Email Us
HP
HP R/T3000 G4 High Voltage UPS
Need more? Email Us
Lenovo
IBM UPS 7500XHV - Rack
Need more? Email Us
EMC
EMC SPS 1000W with new batteries
Need more? Email Us
IBM
IBM DC-UPS
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess