EN
  • EN
  • DE

EMC VNX5400-2-5-UNIFIED - EMC VNX5400 2.5 DPE Unified

Part No EMC VNX5400-2-5-UNIFIED - EMC VNX5400 2.5 DPE Unified
Manufacturer EMC
Catalog Storage Machines
Description EMC VNX5400 2.5 DPE Unified
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Storage Machines
Win Source Part Number 1400993-EMC VNX5400-2-5-UNIFIED - EMC VNX5400 2.5 DPE Unified
Manufacturer EMC
Ultra Librarian 3D Model Ultra Librarian EMC VNX5400-2-5-UNIFIED - EMC VNX5400 2.5 DPE Unified CAD Model

Description

The EMC VNX5400-2-5-UNIFIED, part of the VNX5400 series, is a unified storage system designed to cater to the needs of small to medium-sized enterprises seeking both block and file storage solutions in a single platform. This particular configuration includes a 2.5"" Disk Processor Enclosure (DPE), optimizing the system for performance with high-speed drives. The VNX5400 Unified model combines power and simplicity, offering an efficient and scalable solution that supports a wide range of storage requirements, from databases and virtualized environments to file-sharing applications. It leverages the power of MCx (Multicore Optimization) technology to deliver enhanced performance, optimizing for the latest multicore CPUs and all-flash array configurations. The VNX5400 Unified enables streamlined management through its Unisphere interface, simplifying complex operations and ensuring easy access to advanced features such as automated tiering, snapshots, and replication for disaster recovery. With its mix of performance, flexibility, and ease of use, the EMC VNX5400-2-5-UNIFIED stands out as a versatile storage option for businesses looking to address their data growth challenges efficiently.

You May Also Be Interested in

NetApp
NetApp 24SFF 12G SAS Dual Controller Storage Array
Need more? Email Us
NetApp
NetApp AFF-A200 Dual Controller Storage System
Need more? Email Us
NetApp
NetApp FAS6240
Need more? Email Us
NetApp
NetApp 24SFF SAS/SATA 6G Expansion Shelf
Need more? Email Us
Supermicro
Synology RS2414RP+ 12x3.5 NAS
Need more? Email Us
Supermicro
SuperChassis CSE-216 JBOD 2U 24x2.5
Need more? Email Us
NetApp
NetApp 12LFF SAS/SATA 12G Expansion Shelf
Need more? Email Us
NetApp
NetApp FAS2240-2 2.5 inch SAS
Need more? Email Us
NetApp
NetApp FAS8020
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess