EN
  • EN
  • DE

EMC VS2-02-RACK - EMC VPLEX 42U Rack

Part No EMC VS2-02-RACK - EMC VPLEX 42U Rack
Manufacturer EMC
Catalog IT Racks
Description EMC VPLEX 42U Rack
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Racks
Win Source Part Number 1400553-EMC VS2-02-RACK - EMC VPLEX 42U Rack
Manufacturer EMC
Ultra Librarian 3D Model Ultra Librarian EMC VS2-02-RACK - EMC VPLEX 42U Rack CAD Model

Description

The EMC VS2-02-RACK is a meticulously engineered 42U rack designed to house the EMC VPLEX storage arrays and associated hardware components. Standing as the backbone of data center infrastructure, this rack is characterized by its robust construction and strategic design aimed at enhancing the operability and reliability of the systems it hosts. With a versatile 42U height, it offers ample space to organize and secure VPLEX systems along with additional networking and computing equipment, allowing for an integrated storage solution that supports critical data operations. The EMC VPLEX 42U Rack is designed with high-density setups in mind, featuring advanced cable management systems and optimal airflow channels to ensure efficient cooling, thereby maintaining operational efficiency and prolonging equipment lifespan. It comes equipped with perforated front and rear doors to facilitate air circulation, while the lockable doors and side panels ensure security and controlled access to the sensitive equipment housed within. Essential for data centers looking to capitalize on the power and scalability of EMC VPLEX technology, the VS2-02-RACK ensures a secure, organized, and accessible environment for administering cutting-edge storage solutions.

You May Also Be Interested in

Dell
RAILKIT 1U SLIDING R440 A11
Need more? Email Us
Dell
RAILKIT R520 R720 R720XD R730 R730XD R820
Need more? Email Us
Fujitsu Electronics America, Inc.
CABLE MANAGEMENT ARM RX350S7 RX500S7 RX600S6 TX200S7 TX300S7
Need more? Email Us
HP
Hewlett Packard Enterprise HSR6804
Need more? Email Us
CISCO
2U Rail Kit for UCS C-Series servers
Need more? Email Us
Dell
RAILKIT R610 SLIDING READY 1U
Need more? Email Us
Dell
RAILKIT R340 R350 XRS SLIDING A12
Need more? Email Us
Dell
RAILKIT R510 R515 R520 R720 R720XD R730 R730X R820
Need more? Email Us
Dell
RAILKIT R520 R720 R720XD R730 R730XD R820 B6
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess