EN
  • EN
  • DE

EMC WJT11 - FAN 60 X 38MM, DD670 860 860G 890

Part No EMC WJT11 - FAN 60 X 38MM, DD670 860 860G 890
Manufacturer EMC
Catalog Fan
Description FAN 60 X 38MM, DD670 860 860G 890
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Fan
Win Source Part Number 1398534-EMC WJT11 - FAN 60 X 38MM, DD670 860 860G 890
Manufacturer EMC
Ultra Librarian 3D Model Ultra Librarian EMC WJT11 - FAN 60 X 38MM, DD670 860 860G 890 CAD Model

Description

The EMC WJT11 is a compact yet powerful cooling fan designed for use in EMC's Data Domain systems, specifically the DD670, DD860, DD860G, and DD890 models. Measuring 60 x 38 mm, this fan is tailored to fit the unique requirements of these storage systems, ensuring effective heat dissipation and maintaining optimal operational temperatures. The right thermal management is crucial for the performance and reliability of data storage systems, as excessive heat can lead to system failures and data loss. Featuring a precise balance of airflow and noise, the EMC WJT11 fan operates efficiently to cool the system without generating disruptive noise levels, making it suitable for data centers and office environments alike. Its engineering allows for quick installation and replacement, facilitating easy maintenance and minimizing downtime, a vital feature in mission-critical data storage operations. Durability is a cornerstone of its design, allowing the fan to withstand the rigors of continuous operation in demanding data center environments. By keeping the DD670, DD860, DD860G, and DD890 systems cool, the EMC WJT11 fan plays a critical role in ensuring data integrity, system reliability, and the overall longevity of these storage solutions.

You May Also Be Interested in

CISCO
Cisco WS-C6509-V-E-FAN. Material: Metal, Plastic, Number of fans: 4 fan(s), Fan performance: 760 cfmCisco Catalyst 6509 Enhanced Vertical Chassis Fan Tray
Need more? Email Us
Dell
FAN SMALL FX2S
Need more? Email Us
CISCO
Cisco Catalyst 4948E Spare Fan Tray
Need more? Email Us
Dell
FAN R320 R420 R430
Need more? Email Us
Dell
FAN SC280
Need more? Email Us
CISCO
Nexus 6001 Fan for Port Side exhaust (Front to Back) airflow
Need more? Email Us
CISCO
Cisco NXA-FAN-30CFM-F. Type: Fan, Material: Metal, Product colour: Blue
Need more? Email Us
CISCO
Nexus 7000 - 10 Slot System Fan
Need more? Email Us
CISCO
Cisco Catalyst 6509 High Speed Fan Tray
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess