EN
  • EN
  • DE

EMC X-4200SPMOD - Datadomain 4500/4200 SP BOARD ASSY 2.2GHz CPU NO M

Part No EMC X-4200SPMOD - Datadomain 4500/4200 SP BOARD ASSY 2.2GHz CPU NO M
Manufacturer EMC
Catalog Spare Parts
Description Datadomain 4500/4200 SP BOARD ASSY 2.2GHz CPU NO M
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Spare Parts
Win Source Part Number 1400864-EMC X-4200SPMOD - Datadomain 4500/4200 SP BOARD ASSY 2.2GHz CPU NO M
Manufacturer EMC
Ultra Librarian 3D Model Ultra Librarian EMC X-4200SPMOD - Datadomain 4500/4200 SP BOARD ASSY 2.2GHz CPU NO M CAD Model

Description

The EMC X-4200SPMOD is a spare parts module containing the SP (Service Processor) board assembly for DataDomain 4500/4200 series data storage systems. This assembly is equipped with a 2.2GHz CPU but does not include memory (NO M), allowing for the customization or upgrading of the memory according to the specific requirements of the data storage system. The SP board plays a critical role in managing and monitoring the DataDomain system's operations, providing maintenance capabilities, diagnostics, and remote management functionalities. Its high-speed CPU ensures efficient processing of management tasks, contributing to the overall reliability and performance of the storage system. This module is essential for data center administrators seeking to maintain or enhance their DataDomain 4500/4200 series systems, ensuring they continue to operate efficiently and support the demanding needs of enterprise data storage environments.

You May Also Be Interested in

Fujitsu Electronics America, Inc.
FUJITSU C26361-K835-B13-R - Tilting Protection
Need more? Email Us
Fujitsu Electronics America, Inc.
DX S3/S4/S5 3.5inch caddy
Need more? Email Us
Fujitsu Electronics America, Inc.
SAS Expander Board 24x 2.5-inch HDDs (Rev. E)
Need more? Email Us
Fujitsu Electronics America, Inc.
FUJITSU S26461-F3857-L700 - RDX Cartridge QuikStor 2 TB
Need more? Email Us
Fujitsu Electronics America, Inc.
FUJITSU FTSA3C40136288 - Front VGA / LAN Module
Need more? Email Us
Fujitsu Electronics America, Inc.
FUJITSU C26361-K644-Z598 - Front Panel Module for 2.5-inch versions
Need more? Email Us
Fujitsu Electronics America, Inc.
FUJITSU SNPA3C40124837 - Bezel CF3
Need more? Email Us
Fujitsu Electronics America, Inc.
LCD module kit for BX900
Need more? Email Us
Fujitsu Electronics America, Inc.
12 x 2.5-inch HDD SAS Backplane
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess