EN
  • EN
  • DE

XP18000A

Part No XP18000A
Manufacturer Energizer Battery Company
Catalog Custom Parts (U - Z)
Description Mobile Power Pac
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Color Black
Max Output Current 2 A
RoHS Compliant
Weight 520 g
Win Source Part Number 1218264-XP18000A
Categories Custom Parts
Manufacturer Energizer Battery Company
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian XP18000A CAD Model

Description

The Energizer XP18000A is a portable power bank designed to charge electronic devices on the go. With a capacity of 18000mAh, it provides ample power to recharge smartphones, tablets, and other USB-powered devices multiple times.

Applications:

  • Charging smartphones
  • Charging tablets
  • Charging USB-powered devices (e.g., headphones, smartwatches)
  • Providing power during travel
  • Emergency power backup

Features:

  • 18000mAh Capacity: Provides multiple charges for smartphones and tablets.
  • Multiple USB Ports: Allows charging of multiple devices simultaneously.
  • Fast Charging Technology: Supports fast charging for compatible devices.
  • LED Power Indicator: Displays the remaining battery capacity.
  • Built-in Safety Features: Overcharge, over-discharge, and short-circuit protection.
  • Portable Design: Compact and lightweight for easy portability.
  • Durable Construction: Designed for long-lasting use.

Benefits:

  • Extended Device Usage: Keeps devices powered up when outlets are not available.
  • Convenient Charging: Charges multiple devices at the same time.
  • Faster Charging: Fast charging technology reduces charging time.
  • Easy Monitoring: LED power indicator shows remaining battery capacity.
  • Safe Charging: Built-in safety features protect devices from damage.
  • Portable Power: Compact and lightweight for easy carrying.
  • Reliable Performance: Durable construction ensures long-term reliability.

Additional Details:

The XP18000A power bank is compatible with a wide range of USB-powered devices. It typically includes multiple USB output ports with different current ratings to accommodate various charging needs. The power bank itself can be recharged using a standard USB power adapter. Its design incorporates safety mechanisms to prevent damage to both the power bank and the connected devices. The actual number of charges provided by the power bank depends on the battery capacity of the device being charged. It is an essential accessory for travelers, commuters, and anyone who needs reliable power on the go.

You May Also Be Interested in

Xilinx Inc.
Need more? Email Us
Inphi Corporation
Need more? Email Us
Freescale Semiconductor - NXP
Need more? Email Us
Cortina
Ethernet CTLR Single Chip 1000Mbps 1.8V/2.5V 552-Pin CBGA Tray
Need more? Email Us
CUI Inc.
AC/DC CONVERTER 12V 10W / Enclosed AC DC Converters 1 Output 12V 85 ~ 264 VAC Input
Need more? Email Us
Xilinx Inc.
Need more? Email Us
Xilinx Inc.
FPGA Virtex-E Family 82.944K Gates 6912 Cells 357MHz 0.18um (CMOS) Technology 1.8V 240-Pin PQFP
Lowest to $825.8250
Norgren
Valve, Pneumatic Direct Solenoid, Walter
Need more? Email Us
Allegro MicroSystems, LLC
Turbo 2 ultrafast - high voltage rectifier
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess