EN
  • EN
  • DE

EN25Q80B-104GIP

Part No EN25Q80B-104GIP
Manufacturer Eon Silicon Solution
Catalog Custom Parts (E - I)
Description Serial Flash 1Mx8 SO8
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1116867-EN25Q80B-104GIP
Categories Custom Parts
Manufacturer Eon Silicon Solution
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian EN25Q80B-104GIP CAD Model

Description

The EN25Q80B-104GIP is an 8M-bit serial flash memory device from Eon Silicon Solution, Inc. It features a small sector erase capability, offering flexibility in memory management for various embedded systems. It is designed for low-power applications and supports standard, dual, and quad SPI operation.

Applications

  • Embedded Systems: Used for storing firmware, boot code, and configuration data in embedded systems.
  • Consumer Electronics: Integrated into TVs, set-top boxes, and media players to store program code and user settings.
  • Networking Equipment: Used in routers, switches, and modems for storing firmware and configuration data.
  • Industrial Control Systems: Employed in industrial automation equipment for storing control programs and system parameters.
  • IoT Devices: Utilized in IoT devices for storing firmware, sensor data, and configuration information.

Features

  • 8M-bit (1024K x 8) Memory Array: Provides a non-volatile storage capacity of 8 megabits.
  • Small Sector Erase (4KB): Allows for efficient memory management by erasing small blocks of data.
  • Standard, Dual, and Quad SPI Interface: Supports different SPI modes for flexible communication with microcontrollers.
  • Low Power Consumption: Designed for low-power operation, making it suitable for battery-powered devices.
  • Wide Voltage Range: Operates over a wide voltage range, typically from 2.7V to 3.6V.

Benefits

  • Efficient Firmware Storage: Provides a reliable and efficient way to store firmware and other critical data.
  • Flexible Memory Management: Small sector erase capability allows for efficient memory updates and management.
  • Easy Integration: Standard SPI interface simplifies integration into various embedded systems.
  • Long Battery Life: Low power consumption extends the battery life of portable devices.
  • Robust Data Retention: Ensures long-term data retention, even when power is removed.

Additional Details

The EN25Q80B-104GIP typically comes in an 8-pin SOIC or other small form-factor package. The operating temperature range is generally between -40°C and +85°C. The datasheet provides detailed information on timing characteristics, electrical parameters, and package dimensions. It communicates with a host microcontroller via a standard SPI interface. The small sector erase feature is particularly beneficial for applications requiring frequent firmware updates or data logging, as it minimizes the amount of data that needs to be erased and rewritten. Eon Silicon Solution provides comprehensive documentation and support for this device, including application notes and software libraries.

You May Also Be Interested in

Hitachi, Ltd
French Electronic Distributor since 1988
Need more? Email Us
Xilinx Inc.
Need more? Email Us
Focus LCDs
128X64 FSTN GRAY GRAPHIC LCD / Graphic LCD Display Module Reflective FSTN - Film Super-Twisted Nematic Parallel, 8-Bit, SPI 128 x 64
Need more? Email Us
GUANGDONG HOTTECH INDUSTRIAL CO.,LTD.
Need more? Email Us
Hanrun
Lowest to $0.8712
Samtec Inc.
CONN SOCKET 16POS 0.1 GOLD PCB / 16 Position Elevated Socket Connector 0.100" (2.54mm) Through Hole Gold
Lowest to $2.6486
Epson Electronics America Inc-Semiconductor Div
Need more? Email Us
PCA ELECTRONICS INC.
Need more? Email Us
Hynix Semiconductor
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279

Pricing & Ordering

Quantity Unit Price Ext. Price
90+ $0.6722 $60.4980
210+ $0.5521 $115.9410
325+ $0.5348 $173.8100
450+ $0.5174 $232.8300
580+ $0.5001 $290.0580
775+ $0.4481 $347.2775
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 20,000 pieces
MOQ: 90 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess