EN
  • EN
  • DE
  • IT

EN27SN1G08-45CEIP

Part No EN27SN1G08-45CEIP
Manufacturer Eon Silicon Solution
Catalog Custom Parts (E - I)
Description NAND-Flash 128Mx8 1.8V BGA63
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Case / Package BGA
RoHS Non-Compliant
Win Source Part Number 1223605-EN27SN1G08-45CEIP
Categories Custom Parts
Manufacturer Eon Silicon Solution
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian EN27SN1G08-45CEIP CAD Model

Description

The EN27SN1G08-45CEIP is a 1Gb (Gigabit) NAND Flash memory device manufactured by Eon Silicon Solution. It's designed for high-density storage applications where non-volatile memory is required. This particular part number signifies specific attributes such as operating voltage, temperature range, and packaging.

Applications

  • Embedded systems requiring non-volatile storage.
  • Solid-state drives (SSDs) and memory cards.
  • Mobile devices, including smartphones and tablets.
  • Industrial control systems.
  • Networking equipment.

Features

  • High Density: 1Gb NAND Flash memory.
  • Fast Data Transfer: Offers high-speed read and write operations.
  • Low Power Consumption: Designed for energy-efficient operation.
  • Non-Volatile: Data is retained even when power is removed.
  • Page Program: Supports page programming for efficient data writing.
  • Block Erase: Allows for erasing large blocks of data quickly.
  • Data Protection: Features built-in error correction code (ECC) for data integrity.
  • Operating Voltage: Operates at a specific voltage level (determined by datasheet).
  • Temperature Range: Specified temperature range for reliable operation.

Benefits

  • Increased Storage Capacity: Provides ample storage space for data-intensive applications.
  • Improved System Performance: Fast read and write speeds enhance overall system performance.
  • Extended Battery Life: Low power consumption contributes to longer battery life in portable devices.
  • Enhanced Data Reliability: ECC ensures data integrity and prevents data corruption.
  • Reduced System Cost: High integration reduces the number of external components required.
  • Compact Design: Small form factor allows for use in space-constrained applications.

Additional Details

The EN27SN1G08-45CEIP utilizes NAND flash technology, which is known for its high storage density and cost-effectiveness. It supports various operating modes and features to optimize performance and reliability. The specific characteristics of the device, such as its operating voltage, temperature range, and packaging type, are defined by the part number and detailed in the manufacturer's datasheet. Refer to the datasheet for detailed specifications, timing diagrams, and application notes to ensure proper integration and operation.

You May Also Be Interested in

Hitachi, Ltd
Need more? Email Us
California Micro Devices Corp
Need more? Email Us
Rochester Electronics
Need more? Email Us
Schaffner EMC Inc.
PWR ENT MOD RCPT / Power Entry Connector Receptacle, Male Blades - Module IEC 320-C14 Panel Mount, Snap-In
Need more? Email Us
Rochester Electronics
Altera FDIP24
Need more? Email Us
Omron
Lowest to $2.7424
General Cable/Carol Brand
Cable 10 Cond 22AWG Gray 1000'
Need more? Email Us
Sumitomo Electric
Ku to V-Band, Low Noise Amplifier MMIC, 18 28GHz, 7dBm, 12mA, Chip
Need more? Email Us
STMicroelectronics
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess