EN
  • EN
  • DE

P10-100GCP

Part No P10-100GCP
Manufacturer Eon Silicon Solution
Catalog HOT - SALES and EOL Components (N - P)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Eon Silicon Solution
Win Source Part Number 265370-P10-100GCP
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian P10-100GCP CAD Model

Description

The P10-100GCP, manufactured by Eon Silicon Solution, appears to be a NOR Flash memory device. NOR Flash memory is a type of non-volatile storage technology commonly used in embedded systems, consumer electronics, and other applications where data retention is crucial even without power. The device likely offers features such as high read speeds, low power consumption, and a robust erase/program cycle endurance.

Applications:

  • Embedded Systems
  • Industrial Control Systems
  • Consumer Electronics (e.g., set-top boxes, digital cameras)
  • Networking Equipment
  • BIOS Storage

Features:

  • NOR Flash Technology
  • Parallel Interface
  • Fast Read Access Time
  • Low Power Consumption
  • Multiple Sector Erase Capabilities
  • Program/Erase Endurance: likely specified in thousands of cycles
  • Data Retention: specified in years

Benefits:

  • Reliable Data Storage
  • Fast Boot Times
  • Low Power Operation for Extended Battery Life
  • Flexibility in Memory Organization
  • Cost-Effective Solution for Embedded Applications

Additional Details:

NOR Flash memory allows for random access, making it suitable for executing code directly from the flash memory. This is a key advantage in embedded systems where code storage and execution speed are critical. The parallel interface provides high bandwidth for data transfer. The device likely supports various sector erase operations, allowing for efficient memory management. It's packaged typically in a surface-mount package, which is suitable for high-density board designs. Data retention characteristics are crucial in ensuring long-term data integrity. Consult the datasheet for precise electrical specifications, timing characteristics, and operating conditions. The operating temperature range, voltage requirements, and package dimensions are other key parameters to consider when designing with this device. It is essential to consult the official Eon Silicon Solution datasheet for detailed information about the P10-100GCP, including memory capacity, operating voltage, and timing specifications. This will enable accurate implementation and optimal performance in the target application.

You May Also Be Interested in

NIKO-SEM
Lowest to $0.2615
NEC-TOKIN
Need more? Email Us
AVX Corporation
Need more? Email Us
AVX Corporation
Need more? Email Us
STMicroelectronics
Need more? Email Us
EPCOS (TDK)
Need more? Email Us
NIKO-SEM
Lowest to $2.6900
NIKO-SEM
Lowest to $6.5223
NIKO-SEM
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess