EN
  • EN
  • DE
  • IT

B32022A3223M000

Part No B32022A3223M000
Manufacturer EPCOS (TDK)
Catalog Film Capacitors
Description CAP FILM 0.022UF 20% 1.5KVDC RAD
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Capacitors
Manufacturer EPCOS (TDK)
Packaging Bulk
Status Active
Capacitance 0.022μF
Tolerance ±20%
Voltage Rating - AC 300V
Voltage Rating - DC 1500V (1.5kV)
Dielectric Material Polypropylene (PP), Metallized
Temperature Range - Operating -40°C to 110°C
Mounting Through Hole
Dimension 0.709" L x 0.236" W (18.00mm x 6.00mm)
Height - Seated (Max) 0.472" (12.00mm)
Termination PC Pins
Lead Spacing 0.591" (15.00mm)
Applications EMI, RFI Suppression
Features Y2 Safety Rated
Win Source Part Number 199576-B32022A3223M000
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian B32022A3223M000 CAD Model

Description

B32022A3223M000 Film Capacitor

The B32022A3223M000 is a versatile film capacitor suitable for diverse applications such as energy storage, power conditioning, and filtering in audio and RF circuits.

  • Applications: Energy storage, Power conditioning, Audio and RF filtering
  • Features and Benefits: Low dielectric absorption, High capacitance stability, Excellent insulation resistance
  • Additional Details: Rated capacitance of 22000pF, Voltage rating of 275V, Temperature range: -30°C to +85°C

You May Also Be Interested in

Wurth Electronics Inc
CAP FILM 1UF 10% 275VAC RADIAL
Lowest to $1.8720
Kemet
CAP FILM 6.8UF 5% 250VDC RAD
Lowest to $12.2181
Kemet
CAP FILM 2.2UF 20% 1KVDC RADIAL
Lowest to $15.2727
WIMA
FKP 1 6800 pF 6000 VDC 13x24x31.
Need more? Email Us
Kemet
CAP FILM 0.47UF 20% 560VDC RAD
Lowest to $0.4581
Kemet
CAP FILM 33UF 5% 250VDC RADIAL
Lowest to $26.2690
Kemet
CAP FILM 0.15UF 5% 1KVDC RAD
Need more? Email Us
Kemet
CAP FILM 3300PF 20% 480VAC RAD
Lowest to $2.6078
Kemet
CAP FILM 470PF 20% 480VAC RADIAL
Lowest to $1.7760

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429

Pricing & Ordering

Quantity Unit Price Ext. Price
220+ $0.2560 $56.3200
535+ $0.2101 $112.4035
830+ $0.2035 $168.9050
1,140+ $0.1970 $224.5800
1,475+ $0.1904 $280.8400
1,970+ $0.1707 $336.2790
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 100,000 pieces
MOQ: 220 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess