EN
  • EN
  • DE

B32794D3805K

Part No B32794D3805K
Manufacturer EPCOS (TDK)
Catalog OEM Souring
Description Film Capacitor
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category OEM Souring
Win Source Part Number 1465142-B32794D3805K
Manufacturer EPCOS (TDK)
Package Bulk
Product Status Obsolete
Capacitance 8 µF
Tolerance ±10%
Voltage Rating - AC 300V
Voltage Rating - DC 700V
Dielectric Material Polypropylene (PP), Metallized
ESR (Equivalent Series Resistance) 4.6 mOhms
Operating Temperature -40°C ~ 85°C
Mounting Type Through Hole
Package / Case Radial
Size / Dimension 1.240" L x 0.709" W (31.50mm x 18.00mm)
Height - Seated (Max) 1.299" (33.00mm)
Termination PC Pins
Lead Spacing 1.083" (27.50mm)
Applications DC Link, DC Filtering; EMI, RFI Suppression
Features -;5;9;7;10;8;3;4;2;1;600470;338;283;602025;495;3845;602026;166;399;1761;478;4491;2997;493;3215;10;1189;4378;2616;4499;445;1102;2056;56;2870;718;1928;732;818;0;5796;10904;1916;10907;10908;5535;6031;10910;10911;4290;1260;61894;61895;1258;1259;61896;56273;56274;61897;61898;56278;44478;73783;10912;73729;73784;1737;125901;10915;110459;21579;10604;43650;5470;65180;47916;48767;47095;75396;75398;75399;90112;89324;56283;130413;57079;82594;34652;20036;34653;34654;34655;97569;101614;96131;96132;125155;125156;97570;66346;25432;24140;91646;97571;113378;97572;97573;34656;97574;23910;34658;24141;97575;97576;24120;24125;25434;24126;24133;25435;97577;24128;24135;97578;49679;79226;97579;23904;25437;88907;34667;97580;97581;97582;97583;25439;37039;25441;25442;25443;97584;51829;105368;105369;105370;97585;58640;97586;97587;61574;76148;63495;61575;117245;76149;63496;61576;76150;25449;25450;25451;97588;97589;129769;90775;90773;90777;129770;129771;90774;91393;25453;55961;55962;55967;25457;90776;97590;106020;25652;24131;97591;25653;25458;1537;5153;35455;89697;8730;1632;33043;44480;48167;120235;62133;32637;47917;47918;47919;32638;69056;130550;32639;77190;113358;32640;63951;93758;62896;90354;90772;64171;65445;91345;65446;65447;34003;55692;32643;128102;47920;128158;55608;55693;56275;89323;21177;90;24628;83493;114571;107441;75987;10920;10921;20037;10922;10923;10929;10916;10917;10932;8874;452;7128;453;254;53108;454;22838;8762;8761;27570;1368;66;1777;22839;114466;6724;25663;167;1569;29032;6725;6721;6720;6723;6722;21002;6718;81974;86576;4055;120;36816;1567;25383;22743;32833;1568;253;449;450;1117;451;1131;47042;67974;51820;125226;114698;112618;125227;125228;123696;112619;120794;112620;1232;70059;123385;47638;34168;58089;81026;47921;61578;50632;50633;50634;50635;47043;50636;50637;50638;50639;63313;75916;75917;75918;86084;81028;64063;81802;40751;128155;81803;81801;81805;50813;48101;58715;121621;62964;61899;81804;81027;1233;10744;10732;10731;8955;2057;23137;24455;133127;88188;20152;21120;21121;21931;50219;66376;108505;108495;108504;108502;108500;105411;105397;105396;105403;105400;105401;105399;105404;105860;105865;27335;22331;34452;1563;22864;82595;24290;50220;15392;114469;2595;6370;2618;67691;67735;53670;2619;53671;15434;69222;128156;182;50640;50641;50642;50643;53672;53673;53674;53675;53676;14300;10862;29309;16099;77109;10935;56276;49870;108501;108499;108496;97597;97598;126191;97599;108497;108494;108503;49143;105402;56194;105409;105398;105405;97600;97601;97602;97603;120853;105410;105414;105412;50653;105859;50644;50654;50655;50656;50657;50658;53556;50659;50660;50645;50646;31740;80831;63051;84971;50662;82234;33002;61577;84970;105866;50663;50664;50665;23786;23783;50666;61579;61584;50667;50668;74740;50647;75915;80832;37913;105867;50648;50649;50650;50651;50652;50669;105413;105408;105407;105863;50671;50672;50673;50674;50675;50676;50677;50678;25566;50679;50680;50670;24146;24147;24148;24149;50681;50682;50683;50684;50685;32979;10842;1366;50686;10936;49868;25562;97604;86999;111621;108498;108306;128569;14589;39393;3921;20797;8626;64528;18769;49141;10939;90414;117855;18778;49140;49869;35811;114853;115416;37624;59073;25567;56277;24666;56279;56280;56281;56292;56282;3956;56674;56675;48751;48752;85105;9476;32737;65444;97605;49872;27896;29465;44481;29466;29467;81972;81973;29468;19608;86086;29469;25513;19609;70037;2191;1234;33792;33791;19610;130123;47922;34047;61900;70055;27596;4581;115811;50760;41102;33790;33789;33776;86085;49142;20838;37436;35614;35245;10940;37367;33
Ultra Librarian 3D Model Ultra Librarian B32794D3805K CAD Model

Description

The B32794D3805K is a film capacitor manufactured by Epcos, recognized for its reliability and quality in electronic components. Film capacitors like the B32794D3805K are widely used in electronic circuits for various purposes, including noise suppression, power conditioning, and as part of filtering circuits. This particular model features specifications tailored for applications requiring high stability and low losses over a wide range of temperatures and frequencies. Epcos's engineering expertise is evident in the B32794D3805K's design, focusing on performance, durability, and minimal environmental impact. The choice of materials and the construction of this film capacitor ensure excellent self-healing properties, long-term reliability, and a high degree of electrical insulation. Suitable for both industrial and consumer applications, the B32794D3805K embodies the high standards of Epcos's manufacturing processes, making it a preferred choice for electronic product designers seeking quality and performance.

You May Also Be Interested in

Altera
FPGA Cyclone III 5K FBGA-256
Need more? Email Us
Intel
FPGA Stratix V 5SGXA3 5SGXMA3H3F35C3G
Need more? Email Us
Altera
FPGA
Lowest to $970.1493
Altera
FPGA SoC Cyclone V SRBN2
Need more? Email Us
Freescale Semiconductor - NXP
MOSFET N-CH
Need more? Email Us
Intel
FPGA Stratix V 5SGXA3 5SGXEA3K1F35C2G
Need more? Email Us
Intel
FPGA Stratix V 5SGXA3 5SGXEA3H2F35I3LG
Need more? Email Us
Intel
FPGA Stratix V 5SGXA3 5SGXMA3K1F40I2G
Need more? Email Us
Altera
FPGA
Lowest to $931.3433

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess