EN
  • EN
  • DE

B39000-E376M-P810

Part No B39000-E376M-P810
Manufacturer EPCOS (TDK)
Catalog OEM Parts (A - B)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1047471-B39000-E376M-P810
Categories OEM Parts(A-B)
Manufacturer EPCOS (TDK)
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian B39000-E376M-P810 CAD Model

Description

The B39000-E376M-P810 is a SAW (Surface Acoustic Wave) filter manufactured by EPCOS (TDK). SAW filters are used in radio frequency (RF) applications to selectively pass or reject signals at specific frequencies. They are critical components in wireless communication systems.

Applications:

  • Mobile communication devices (e.g., cell phones)
  • Wireless communication systems (e.g., Wi-Fi routers)
  • Remote control systems
  • Automotive applications (e.g., keyless entry systems)
  • GPS receivers
  • Wireless security systems

Features:

  • High selectivity: Provides excellent rejection of unwanted signals outside the passband.
  • Low insertion loss: Minimizes signal attenuation within the passband.
  • Small size: Compact design allows for integration into space-constrained devices.
  • Stable performance over temperature: Maintains consistent performance across a wide temperature range.
  • Surface mount technology (SMT): Facilitates automated assembly and soldering.

Benefits:

  • Improved signal quality: Selectively filters out unwanted noise and interference, enhancing signal clarity.
  • Enhanced communication range: Low insertion loss maximizes signal strength, increasing communication distance.
  • Miniaturization of devices: Small size allows for smaller and more portable electronic devices.
  • Reliable performance: Stable performance over temperature ensures consistent operation in various environments.
  • Cost-effective solution: Provides a cost-efficient filtering solution for RF applications.

Additional Details:

The specific characteristics of the B39000-E376M-P810 SAW filter, such as its center frequency, bandwidth, and impedance, are tailored to specific applications. Typically, SAW filters like this one are designed to operate within a defined frequency band, providing precise filtering for the intended communication protocol. Its compact size and SMT compatibility make it suitable for high-volume production. Its performance characteristics are carefully optimized to meet the stringent requirements of modern wireless communication systems. The exact specifications, including the passband frequency and insertion loss, can be found in the manufacturer's datasheet.

You May Also Be Interested in

Allegro MicroSystems, LLC
MAGNETIC SWITCH SPEC PURP MODULE / Digital Switch Special Purpose Current Source Hall Effect Module
Need more? Email Us
CJT Connectors
2.00mm(0.079in) Pitch, Pin Header, Through Hole(DIP), Right-Angel, 12 Circuits, Dual Row, Gold(Au) Plating, Black
Lowest to $0.1642
Allegro MicroSystems, LLC
MAGNETIC SWITCH UNIPOLAR 2WIR / Digital Switch Unipolar Switch Open Collector Hall Effect
Need more? Email Us
Intel
Need more? Email Us
Kemet
Need more? Email Us
Allegro MicroSystems, LLC
SENSOR HALL EFFECT ANALOG 4SIP / Hall Effect Sensor Single Axis 4-SIP
Lowest to $4.8972
Sony
Need more? Email Us
CJT Connectors
2.00mm(0.079in) Pitch, Pin Header, Surface Mount(SMD), Vertical, 4 Circuits, Dual Row, Gold(Au) Plating, Black
Need more? Email Us
Allegro MicroSystems, LLC
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess