EN
  • EN
  • DE

B39172-B1658-B510-W03

Part No B39172-B1658-B510-W03
Manufacturer EPCOS (TDK)
Catalog Hard To Find
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 17+
Reference case SMD
Manufacturer EPCOS (TDK)
Manufacturer Homepage www.epcos.com
Win Source Part Number 717782-B39172-B1658-B510-W03
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian B39172-B1658-B510-W03 CAD Model

Description

The B39172-B1658-B510-W03 is a SAW (Surface Acoustic Wave) filter manufactured by EPCOS (TDK). These filters are typically used in radio frequency (RF) applications to selectively pass or reject signals within a specific frequency range. As a SAW filter, it utilizes the piezoelectric effect and surface acoustic waves to achieve its filtering function, offering a compact size and excellent performance.

Applications

  • Mobile communication systems: Used in base stations and mobile devices for filtering RF signals.
  • Wireless communication devices: Including WLAN, Bluetooth, and other wireless communication systems.
  • Remote control systems: Used to filter unwanted signals and improve the performance of the system.
  • Automotive applications: Such as remote keyless entry systems and tire pressure monitoring systems (TPMS).
  • Satellite communication: For filtering signals in satellite receivers and transmitters.

Features

  • High selectivity: Provides excellent rejection of unwanted signals outside the passband.
  • Low insertion loss: Minimizes signal attenuation within the passband.
  • Compact size: Allows for integration into small electronic devices.
  • Stable performance: Offers consistent performance over a wide range of temperatures and operating conditions.
  • High reliability: Ensures long-term performance and durability.

Benefits

  • Improved signal quality: By filtering out unwanted noise and interference, the signal quality is improved.
  • Enhanced system performance: The high selectivity and low insertion loss contribute to better overall system performance.
  • Reduced system cost: The compact size and high integration capability help reduce the size and cost of the system.
  • Increased reliability: The stable performance and high reliability ensure long-term operation without failures.
  • Simplified design: The filter simplifies the design process by providing a complete filtering solution.

Additional Details

SAW filters like the B39172-B1658-B510-W03 are designed for specific frequency bands. The precise specifications, such as center frequency, bandwidth, insertion loss, and attenuation, are critical for proper operation. Engineers selecting this filter must ensure that these parameters match the requirements of their application. The filter's impedance matching characteristics are also important for minimizing signal reflections and maximizing power transfer. EPCOS (TDK) provides detailed datasheets that outline these specifications to assist designers in selecting the appropriate filter for their needs. The operating temperature range and maximum power handling capability should also be considered to ensure reliable performance in the intended environment.

You May Also Be Interested in

American Microsemiconductor
LOW POWER FIELD EFFECT TRANSISTORS
Need more? Email Us
Texas Instruments
16-Bit Latches | IC TRANSP LATCH 16BIT 48SSOP
Lowest to $1.1616
Broadcom Limited
Ultra Low Power 10 MBd Digital CMOS Optocouplers | OPTOISO 5KV 2CH PUSH PULL 8SO
Lowest to $4.9850
Analog Devices Inc.
LC2MOS 12-Bit DACPORTs | IC DAC 12BIT V-OUT 24DIP
Need more? Email Us
Vishay
SCHOTTKY RECTIFIER New GenIII D-61 Package | DIODE ARRAY SCHOTTKY 15V D618SM
Need more? Email Us
Analog Devices Inc.
Programmable Gain Instrumentation Amplifier | IC INST AMP 1 CIRCUIT 16CDIP
Need more? Email Us
Fairchild/ON Semiconductor
Low Voltage Quad 2-Input OR Gate
Lowest to $0.0919
Analog Devices Inc.
Monolithic 8-Bit Video A/D Converter
Lowest to $0.0347
Rohm Semiconductor
For Power amplification (-100V, -8A)
Lowest to $0.2952

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023

Pricing & Ordering

Quantity Unit Price Ext. Price
16+ $3.7179 $59.4864
38+ $3.0504 $115.9152
59+ $2.9556 $174.3804
81+ $2.8598 $231.6438
105+ $2.7651 $290.3355
140+ $2.4786 $347.0040
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,480 pieces
MOQ: 16 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess