EN
  • EN
  • DE

B39182B7844K410S

Part No B39182B7844K410S
Manufacturer EPCOS (TDK)
Catalog Electronic Wholesale
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 09/10+
Reference case SMD
Manufacturer EPCOS (TDK)
Manufacturer Homepage www.epcos.com
Win Source Part Number 752103-B39182B7844K410S
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian B39182B7844K410S CAD Model

Description

The B39182B7844K410S is a SAW (Surface Acoustic Wave) filter manufactured by EPCOS (TDK). It is designed for specific radio frequency (RF) applications, typically in wireless communication systems. SAW filters are used to selectively pass or reject signals at certain frequencies, ensuring that only the desired signals are processed while unwanted noise and interference are filtered out.

Applications

  • Wireless Communication Systems
  • Mobile Phones
  • Base Stations
  • RF Transceivers
  • Wireless LAN (WLAN) Devices

Features

  • Center Frequency: Operates at a specific center frequency, which is determined by the application requirements. This frequency is tailored for particular wireless communication bands.
  • Low Insertion Loss: Minimizes signal attenuation within the passband, ensuring that the desired signal strength is maintained.
  • High Attenuation: Provides strong rejection of signals outside the passband, reducing interference and improving signal quality.
  • Small Size: Compact design allows for easy integration into small electronic devices and modules.
  • SAW Technology: Utilizes surface acoustic wave technology for precise and stable frequency filtering.
  • Temperature Stability: Maintains stable performance over a wide range of operating temperatures.
  • Surface Mount Device (SMD): Designed for surface mount assembly, facilitating automated manufacturing processes.

Benefits

  • Improved Signal Quality: Filters out unwanted noise and interference, resulting in clearer and more reliable communication.
  • Enhanced System Performance: Optimizes signal transmission and reception, leading to better overall system performance.
  • Compact Integration: Allows for easy integration into space-constrained devices.
  • Stable Operation: Provides consistent performance in various environmental conditions.
  • Cost-Effective Solution: Offers a reliable and cost-effective solution for RF filtering needs.

Additional Details

The B39182B7844K410S SAW filter is typically used in the RF front-end of wireless communication devices. Its function is to isolate the desired signal from other interfering signals, thereby improving the sensitivity and selectivity of the receiver. It operates with a specific impedance, usually 50 ohms, which is a standard impedance for RF systems. The filter is designed to be surface-mounted on a printed circuit board (PCB). The exact specifications of the filter, such as the insertion loss, attenuation, and impedance matching, are crucial for proper integration into the target application and should be verified using the manufacturer's datasheet. Operating temperature range is typically from -40°C to +85°C. Proper handling and soldering techniques should be followed to prevent damage to the device.

You May Also Be Interested in

Texas Instruments
SYNCHRONOUS BOOST CONVERTER WITH 1.1A SWITCH AND INTEGRATED LDO
Need more? Email Us
Texas Instruments
1048576-WORD BY 4-BIT DYNAMIC RANDOM-ACCESS MEMORIES
Need more? Email Us
Power Innovations Ltd
DUAL SYMMETRICAL TRANSIENT VOLTAGE SUPPRESSORS
Need more? Email Us
SMSC Corporation
USB 2.0 Hi-Speed Hub Controller
Lowest to $5.0543
NEC
SILICON MONOLITHIC BIPOLAR INTEGRATED CIRCUIT WIDE BAND AMPLIFIER
Need more? Email Us
Toshiba Semiconductor and Storage
POWER AMPLIFIER FOR DRIVING A DEFLECTION CIRCUIT OF A COLOR TELEVISION
Need more? Email Us
Texas Instruments
DUAL SLOT PCI-X 2.0 HOT PLUG POWER CONTROLLER
Lowest to $19.5452
Central Semiconductor Corp
POWER TRANSISTORS(10A,40-100V,80W) | TRANS GENERAL PURPOSE TO-218
Need more? Email Us
Xicor Inc.
E2POT™ Nonvolatile Digital Potentiometer
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess