EN
  • EN
  • DE

B39202-B7686-L313-A03

Part No B39202-B7686-L313-A03
Manufacturer EPCOS (TDK)
Catalog OEM Parts (A - B)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1013747-B39202-B7686-L313-A03
Categories OEM Parts(A-B)
Manufacturer EPCOS (TDK)
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian B39202-B7686-L313-A03 CAD Model

Description

The B39202-B7686-L313-A03 is a SAW (Surface Acoustic Wave) filter produced by EPCOS (TDK). These filters are essential components in radio frequency (RF) systems, providing precise filtering of signals. The SAW technology allows for compact designs with excellent performance characteristics, making them suitable for various wireless and telecommunications applications. By selectively allowing certain frequencies to pass while attenuating others, the filter ensures signal clarity and minimizes interference.

Applications

  • Mobile Communication Systems: Used in cellular base stations and mobile devices to filter specific frequency bands, ensuring efficient signal processing.
  • Wireless Communication Devices: Employed in WLAN (Wireless Local Area Network) devices, such as routers and access points, for filtering and signal conditioning.
  • Remote Control Systems: Utilized in remote controls to filter out unwanted noise and interference, ensuring reliable operation.
  • Automotive Applications: Integrated into car key fobs and tire pressure monitoring systems (TPMS) for reliable wireless communication.
  • Satellite Communication Systems: Used in satellite receivers and transmitters to filter specific frequency bands and improve signal quality.

Features

  • High Selectivity: Offers precise signal filtering, rejecting unwanted frequencies and noise.
  • Low Insertion Loss: Minimizes signal attenuation within the passband, ensuring optimal signal strength.
  • Compact Size: Allows for integration into small electronic devices and modules.
  • Stable Performance: Provides consistent performance over a wide temperature range and various operating conditions.
  • High Reliability: Ensures long-term performance and durability in demanding environments.

Benefits

  • Improved Signal Quality: Enhances signal clarity by filtering out unwanted noise and interference.
  • Enhanced System Performance: Improves overall system performance due to high selectivity and low insertion loss.
  • Reduced System Cost: Contributes to reducing the size and cost of the overall system due to its compact size and integration capabilities.
  • Increased Reliability: Ensures long-term operation without failures due to stable performance and high reliability.
  • Simplified Design: Streamlines the design process by offering a complete filtering solution for specific RF applications.

Additional Details

The B39202-B7686-L313-A03 SAW filter is designed for specific frequency bands and impedance matching requirements. The center frequency, bandwidth, insertion loss, and attenuation specifications are critical for optimal performance. Designers should consult the detailed datasheets provided by EPCOS (TDK) to ensure that the filter meets the precise requirements of their application. The operating temperature range and maximum power handling capability must also be taken into account for reliable operation in the intended environment. Proper consideration of these specifications ensures that the SAW filter provides the desired filtering characteristics and contributes to the overall performance and reliability of the system.

You May Also Be Interested in

Generic
Need more? Email Us
Allegro MicroSystems, LLC
SENSOR HALL EFFECT ANALOG 4SIP / Hall Effect Sensor Single Axis 4-SIP
Lowest to $4.8972
Thomas & Betts
Ss A210SS6C U-shape Ftg LEN5-1/8IN
Need more? Email Us
ABB Embedded Power
Need more? Email Us
Allegro MicroSystems, LLC
High Precision, Highly Programmable Linear Hall Effect Sensor IC with EEPROM, Output Protocols SENT and PWM, and...
Need more? Email Us
CJT Connectors
1.25mm(0.049in) Pitch, Header, Surface Mount(SMD), Vertical, Friction Lock, Single Row, 4 Circuits, Reel, UL 94V-0,...
Lowest to $0.0633
NXP / Nexperia
Need more? Email Us
Intel
Need more? Email Us
Sony
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
70+ $0.8690 $60.8300
165+ $0.7131 $117.6615
255+ $0.6908 $176.1540
350+ $0.6685 $233.9750
450+ $0.6463 $290.8350
600+ $0.5793 $347.5800
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,000 pieces
MOQ: 70 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess