EN
  • EN
  • DE

B39202-B9120-L310-S03

Part No B39202-B9120-L310-S03
Manufacturer EPCOS (TDK)
Catalog OEM Parts (A - B)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1047548-B39202-B9120-L310-S03
Categories OEM Parts(A-B)
Manufacturer EPCOS (TDK)
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian B39202-B9120-L310-S03 CAD Model

Description

The B39202-B9120-L310-S03 is a SAW (Surface Acoustic Wave) filter manufactured by EPCOS (TDK), designed for use in radio frequency (RF) applications. These filters utilize the piezoelectric effect and surface acoustic waves to selectively pass or reject signals within a specified frequency range. They are known for their compact size, high performance, and reliability, making them suitable for various wireless communication systems.

Applications

  • Mobile Communication Systems: Used in cellular base stations and mobile devices to filter specific frequency bands, ensuring efficient signal processing and reducing interference.
  • Wireless Communication Devices: Employed in WLAN (Wireless Local Area Network) devices, such as routers and access points, for filtering and signal conditioning.
  • Remote Control Systems: Utilized in remote controls to filter out unwanted noise and interference, ensuring reliable operation.
  • Automotive Applications: Integrated into car key fobs and tire pressure monitoring systems (TPMS) for reliable wireless communication and signal integrity.
  • Satellite Communication Systems: Used in satellite receivers and transmitters to filter specific frequency bands and improve signal quality.

Features

  • High Selectivity: Offers precise signal filtering, rejecting unwanted frequencies and noise.
  • Low Insertion Loss: Minimizes signal attenuation within the passband, ensuring optimal signal strength and efficient power transfer.
  • Compact Size: Allows for easy integration into small electronic devices and modules, saving valuable board space.
  • Stable Performance: Provides consistent performance over a wide temperature range and various operating conditions.
  • High Reliability: Ensures long-term performance and durability in demanding environments, reducing the risk of system failure.

Benefits

  • Improved Signal Quality: Enhances signal clarity by effectively filtering out unwanted noise and interference.
  • Enhanced System Performance: Improves overall system performance due to its high selectivity and low insertion loss characteristics.
  • Reduced System Cost: Contributes to reducing the size and cost of the overall system due to its compact size and integration capabilities.
  • Increased Reliability: Ensures long-term operation without failures, thanks to its stable performance and high reliability.
  • Simplified Design: Streamlines the design process by offering a complete filtering solution tailored for specific RF applications.

Additional Details

The B39202-B9120-L310-S03 SAW filter is specifically designed for operation within defined frequency bands, and impedance matching is crucial for achieving optimal performance. Key specifications, including the center frequency, bandwidth, insertion loss, and attenuation characteristics, are vital for ensuring that the filter meets the requirements of its intended application. Designers should refer to the detailed datasheets provided by EPCOS (TDK) to confirm compatibility and compliance with system requirements. Operating temperature range and maximum power handling capability should also be taken into consideration to guarantee reliable performance in the intended operating environment. Compliance with these specifications will result in optimal filtering performance, contributing to overall system reliability and efficiency.

You May Also Be Interested in

CJT Connectors
2.00mm(0.079in) Pitch, Pin Header, Through Hole(DIP), Right-Angel, 12 Circuits, Dual Row, Gold(Au) Plating, Black
Lowest to $0.1642
Thomas & Betts
Ss A210SS6C U-shape Ftg LEN5-1/8IN
Need more? Email Us
CJT Connectors
2.00mm(0.079in) Pitch, Pin Header, Surface Mount(SMD), Vertical, 4 Circuits, Dual Row, Gold(Au) Plating, Black
Need more? Email Us
Generic
Need more? Email Us
Intel
Need more? Email Us
NXP / Nexperia
Need more? Email Us
Allegro MicroSystems, LLC
MAGNETIC SWITCH UNIPOLAR 2WIR / Digital Switch Unipolar Switch Open Collector Hall Effect
Need more? Email Us
CJT Connectors
1.25mm(0.049in) Pitch, Header, Surface Mount(SMD), Vertical, Friction Lock, Single Row, 7 Circuits, Reel, UL 94V-0,...
Lowest to $0.1082
Generic
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
120+ $0.4897 $58.7640
290+ $0.4019 $116.5510
450+ $0.3892 $175.1400
615+ $0.3777 $232.2855
795+ $0.3650 $290.1750
1,065+ $0.3269 $348.1485
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,000 pieces
MOQ: 120 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess